EliteBook x360 1030 G2 (ENERGY STAR)

With 360° of versatility across five modes, unmatched security, and up to 16 hours and 30 minutes of battery life, the thin and light HP EliteBook x360 1030 is the perfect PC for highly mobile professionals. Wherever business or pleasure takes you, set a new benchmark for work and fun.

Ideal for mobile professionals needing best-in-class,business rugged notebooks with enhanced system and graphic performance in a managed-IT environment

  • Windows 10 Pro 64

Iconic Elite design

Beauty, durability, and functionality come together like never before. The stunning HP EliteBook x360 with a precision cut, beautiful CNC aluminum unibody frame, and diamond cut accents is designed to pass twelve MIL-STD 810G tests.

Take it for a spin

Be prepared for any situation with 360° flexibility. Five use modes; work, share, present, conference, and write, deliver modern-day versatility bringing new life to collaboration and productivity.

Superb protection

Get end-to-end protection with one of HP’s most secure and manageable PCs. HP Sure Start Gen3 protects against BIOS attacks while the optional HP Sure View integrated privacy screen keeps visual hackers out with the touch of a button while.

Let nothing stand in your way

  • Power through your day with Windows 10 Pro and the powerful, sleek, thin, and light HP EliteBook x360.

Creativity and collaboration go hand-in-hand

  • The HP Active Pen provides a natural inking experience. The HP Collaboration Keyboard lets you share your creations with the touch of a button. Audio by Bang & Olufsen and HP Noise Cancellation let you clearly discuss your work.

Keep visual hackers in the dark

    • Instantly protect against visual hacking with the optional HP Sure View integrated privacy screen, featuring 3M privacy technology. At the touch of a button your screen appears unreadable to those around you while you see your content clearly.

    Self-healing safeguard

      • Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

      Charge fast

        • Work and play long with 16 hours and 30 minutes of battery life, and recharge up to 50% battery life in just 30 minutes with an HP fast charging battery.

        High performance, high portability.

          • Combine power and speed with Windows 10, 7th Gen Intel® Core™ processors, optional PCIe Gen3 SSD, DDR4 memory.

          Office Intelligence

            • HP WorkWise is office intelligence rolled into one smartphone app.

            Easy connections

              • Stay productive with essential ports for optional docking, and connect to networks with WiFi and optional 3G/4G LTE.

              Speed up the basics of IT management

                • Deploy the HP Manageability Integration Kit to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft System Center Configuration Manager.
                • Windows 10 Pro 64

                Manufacturer Part Number
                1BS98UT#ABA
                EAN/UPC
                0190781487289,190781487289
                Full Product Specifications

                Note:

                • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
                • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
                • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

                System features:
                Processor family: 7th Generation Intel® Core™ i7 processor
                Chipset: Chipset is integrated with processor

                Dimensions and weight: Dimensions (W x D x H): 12.48 x 8.6 x 0.59 in (31.69 x 21.85 x 1.49 cm)
                Weight: Starting at 2.82 lb (Starting at 1.28 kg)
                (Weight will vary by configuration.)

                Memory:
                Memory:

                • 8 GB DDR4-2133 SDRAM (1 x 8 GB) (Transfer rates up to 2133 MT/s)

                Storage:
                Internal drive: 256 GB M.2 SATA SED SSD

                Display and graphics:
                Display:
                • 13.3" diagonal FHD UWVA ultra slim with Corning® Gorilla® Glass touch screen (1920 x 1080)
                Graphics: Integrated:
                Intel® HD Graphics 620

                Expansion features:
                Ports: 1 USB Type-C™ with Thunderbolt™
                2 USB 3.1 (1 charging)
                1 HDMI 1.4
                1 external micro SIM
                1 AC power connector
                1 headphone/microphone combo (base) 10 
                Expansion slots: 1 microSD
                Audio:
                • Audio by Bang & Olufsen
                • Dual stereo speakers
                • Dual microphone array
                Camera: HP TrueVision Full HD camera
                Keyboard: Spill-resistant backlit keyboard with drain and DuraKeys
                Pointing device: Clickpad with image sensor and glass surface, multi-touch gestures enabled, taps enabled as default.

                Communications:
                Network interface: NFC (optional)
                Wireless: Near Field Communication (NFC) module
                Sensors: Touch Fingerprint Sensor for fingerprint authentication with Windows Hello

                Power and operating requirements:
                Energy efficiency: ENERGY STAR® certified
                Power supply:
                • 65 W Smart AC adapter
                Battery type:
                • HP Long Life 3-cell, 57 Wh Li-ion
                Battery life: Up to 16 hours and 30 minutes
                (Battery is internal and not replaceable by customer. Serviceable by warranty.)

                Security management:
                Security management:
                • HP BIOSphere
                • HP SureStart
                • HP Secure Erase
                • Preboot Authentication
                • Security lock slot
                • HP Client Security
                • HP Security Manager
                • HP Password Manager
                • Absolute Persistence Module
                • TPM 1.2/2.0
                • Microsoft Defender
                • HP Spare Key
                • HP Device Access Manager
                What's included:
                Software: HP Hotkey Support
                HP Support Assistant
                Skype
                Buy Office
                Bing Search
                HP DriveLock
                HP Image Assistant
                HP Mobile Connect Pro
                HP JumpStart
                HP Noise Cancellation
                HP ePrint Driver+JetAdvantage 18,19,20,22 
                Management features: HP Driver Packs; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP MIK for Microsoft SCCM; LANDESK Management 20,21 
                Warranty:
                • HP Services offers 3-year and 1-year limited warranties and 90 day software limited warranty options depending on country. Batteries have a default one year limited warranty. On-site service1,2 and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties.