PRO Plus microSD Card (SD Adapter)

MicroSD Memory Card

Introducing ultra-fast memory that goes wherever you go.

Extreme read & write speeds

Samsung’s ultra-fast PRO Plus microSD Card sets the standard for extreme sports & action photography. This UHS-I Speed Class 3 (U3) and Class 10 compatibility card is perfect for 4K UHD video recording & playback. With blazing-fast read & write speeds of up to 95MB/s & 90MB/s respectively, you can transfer files and shoot photos with minimal lag.

A perfect partner

Get the most out of the latest 4K UHD video-enabled smartphones, tablets, and action cameras. This memory card works perfectly with even the most advanced devices to help protect your memories for life.

Amazing capacity

Save over 10,940 photos, 16 hours and 20 minutes of Full HD video, 3 hours and 50 minutes of 4K UHD video, or 30,670 songs. Download more media files and apps to your 4K UHD video-enabled smartphone, tablet, or action camera. And always know you’ve got plenty of space.

Convenient memory expansion for smartphones

Maxing out your smartphone's memory? We've got an easy solution. Simply slide the Samsung memory card into the memory expansion slot in your Android™ smartphone and enjoy more 4K UHD video without memory space worries.

4K Ultra HD video

Capture the moments that matter. With the Samsung PRO Plus microSD Card, you can shoot rich and detailed 4K UHD videos from your smartphone, tablet, or action camera, confident that each memory will be safe*. Play your videos back on your 4K UHD TV or monitor and relive the experience as vividly as the day it happened. Encryption may impact ability to transfer files if device is damaged

Manufacturer Part Number
MB-MD64DA/APC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • General Feature
    • Product Type microSDHC Memory Card
    • Family Line PRO Plus
    • Application Mobile phone, Smartphone, Tablet, etc
    • Capacity 64GB, (1GB=1Billionbyte)
    • Interface UHS-1, compatible to HS interface
    • Dimension (WxHxD)15x11x1(mm)
    • Weight Approx. 0.5g
  • Performance
    • Speed Read : up to 95MB/s with UHS-1 interface Write : up to 90MB/s with UHS-1 interface
    • Speed Class Grade 3, Class 10
  • Environment
    • Operating Voltage2.7~3.6V
    • Storage Temperature -40℃ to 85℃
    • Operating Temperature -25℃ to 85℃
    • Humidity 40℃, 93%, 500hours (storage)
    • Durability 10,000 mating cycles
  • Certification
    • EMC: FCC, CE, VCCI, NATA
  • Warranty
    • Limited 10 years