EVO Plus microSD Card (SD Adapter)

New microSD. Fast. Spacious

Make more memories. Store more moments. With a high capacity microSD card and high-performance read and write speeds, experience more and worry less about running out of memory thanks to Samsung V-NAND technology.

Fast read & write speeds

Samsung’s EVO Plus microSD Card has added memory capacity and multi-device functionality so you can focus on life, not technology. This UHS-I Speed Class 1 (U1) and Class 10 compatibility card is perfect for capturing photos and for video recording & playback in Full HD. With read & write speeds of up to 80MB/s & 20MB/s respectively.

Amazing capacity

Save over 10,940 photos, 16 hours and 20 minutes of Full HD video, or 30,670 songs. Download more media files and apps to your smartphone or tablet. Always know you’ve got plenty of space.

Convenient memory expansion for smartphones

Maxing out your smartphone's memory? We've got an easy solution. Simply slide the Samsung memory card into the memory expansion slot in your Android™ smartphone and enjoy more Full HD content without memory space worries.

Full HD video

Capture the moments that matter. With the Samsung EVO Plus microSD Card, you can shoot as many rich and detailed Full HD videos as you want on your smartphone, tablet, or camera, confident that each memory will be safe. Play your videos back on your Full HD TV or monitor and relive the experience as vividly as the day it happened.

Manufacturer Part Number
MB-MC128DA/APC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • General Feature
    • Product Type micro SDHC Memory Card
    • Family Line EVO Plus
    • Application Mobile phone, Smartphone, Tablet, etc
    • Capacity 128GB, (1GB=1Billionbyte)
    • Interface UHS-I, compatible to HS interface
    • Dimension (WxHxD)15x11x1(mm)
    • Weight Approx. 0.5g
  • Performance
    • Speed Read: up to 80MB/s with UHS-1 interface Write : up to 20MB/s with UHS-1 interface
    • Speed Class Grade 1, Class 10
  • Environment
    • Operating Voltage2.7~3.6V
    • Storage Temperature-40℃ to 85℃
    • Operating Temperature-25℃ to 85℃
    • Durability 10,000 mating cycles
  • Certification
    • EMC: FCC, CE, VCCI, NATA
  • Warranty
    • Limited 10 years