Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Image:
Brightness (lumens)
- Centre - 5401
- ANSI - 5000
- ISO - 5525
Contrast
Display technology: - 3 x 0.59" Inorganic LCD
- 1280 x 800 WXGA
Lamp: Type
Typical lifetime
- Normal mode: up to 4000 hrs
- Eco mode: up to 6000 hrs
Inputs: Signals
- VGA / SVGA / XGA / WXGA / WXGA+ / SXGA / SXGA+ / WSXGA+ / UXGA / WUXGA / MAC 16"
- NTSC, NTSC4.43, PAL, PAL-M, PAL-N, SECAM
- 480i, 480p, 576i, 720p, 1080i, 1080p
Scan rates
- Horizontal: 15-106kHz
- Vertical: 60-120Hz
Standard
- Computer In: 15-pin D-sub x 1
- Digital Input: HDMI x 2, HDBaseT x 1
- Video Input: Composite video RCA jack x 1, Component video 15-pin D-sub x 1
- Audio input: 3.5mm stereo mini jack x 1, RCA jack (L/R) x 1
- USB Type A x 1 (for wireless network)
Outputs: - HDMI x 1
- 15-pin D-sub x 1
- Audio output 3.5mm stereo mini jack x 1
Control and networking:
- 9-pin D-sub x 1 (RS-232C)
- RJ-45 port (HDBaseT)
Accessories: Standard
- IR remote
- AC line cords for projector head
- RGB cable
- Adapter cover
- Lens covers
- User documentation
Optional
- Ceiling mount (108-506102-01)
- 300W UHB lamp (003-005852-01)
- Air filter (003-005853-01)
- USB wireless adapter (121-116109-XX)
Lens: - 1.4 - 2.3:1, 1.6x manual zoom
- Focus and lens shift
Power requirements: Operating voltage
- 100-120V AC @ 50/60Hz
- 220-240V AC @ 50/60Hz
Power consumption
- 440W @ 100-120V AC
- 420W @ 220-240V AC
Operating current
- 4.4A @ 100V AC
- 2.2A @ 220V AC
Dissipation
- 1502 BTU/hr @ 100-120V
- 1433 BTU/hr @ 220-240V
Audible noise: - Standard mode: 39dB(A)
- Eco mode: 30dB(A)
Physical: Size
- (LxWxH) 13.3 x 18.3 x 5.4" (338 x 466 x 138mm) w/o feet
Shipping size
- (LxWxH) 18.8 x 22 x 9.7" (478 x 560 x 246mm)
Weight
Shipping weight
Operating environment: Temperature
- Temp: 40–104° F (5–40° C)
Humidity
- Humidity: 10-85% non-condensing
Altitude
Key features: - HDBaseT
- Long-life lamp up to 6000 hrs (eco mode)
- AMX and Crestron connectivity
- Extron XTP certified
- Hybrid filter up to 10,000 hrs
- DICOM simulation mode
- HDCR
- Picture-in-Picture/Picture-by-Picture
- Edge blending
- Warping
- Zoom, focus, H/V lens shift
- HDMI-Out
- Closed caption
- Built-in keypad
- 3D Keystone
- Wireless capable
Warranty: - Three years on the projector
- Contact an authorised Christie representative for full details of our limited warranty