DC400 SSD

DC400 SSD

Kingston’s DC400 SSD offers consistent application performance and low latency over a wide range of read/write workloads, and standard as well as user-adjustable over-provisioning to improve random IOPs performance, making it ideal for datacenters. Its enterprise firmware improves latency and helps DC400 deliver consistently low data access times under steady state workloads. It’s available in a Performance-Optimized model and a Read-Optimized model. All models deliver enterprise-class reliability with end-to-end data path protection, SmartECC, SmartRefresh and firmware-controlled power loss management. DC400 is backed by legendary pre- and post-sales support and a five-year limited warranty. In addition, there’s Kingston’s web-based Ask an Expert program, and the SSD Manager toolbox is available in a free, downloadable application.

Manufacturer Part Number
SEDC400S37/1600G
EAN/UPC
0740617258943,740617258943
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

400GB — 85,000 / 35,000 IOPS
480GB — 85,000 / 11,000 IOPS
800GB — 78,000 / 32,000 IOPS
960GB — 78,000 / 11,000 IOPS
1600GB — 78,000 / 32,000 IOPS
1800GB — 67,000 / 18,000 IOPS

Quality of Service (Latency)2 3 – Read/Write: <400 µs / <4 ms (99.9%)

Hot-Plug Capable

Static and Dynamic Wear Leveling

Enterprise SMART tools: reliability tracking, usage statistics, life remaining, wear leveling, temperature

Endurance:
480GB: 257TB4 (0.30 DWPD5)
960GB: 564TB4 (0.32 DWPD5)
400GB: 422TB4 (0.57 DWPD5)
800GB: 860TB4 (0.58 DWPD5)
1600GB: 1678TB4 (0.57 DWPD5)
1800GB: 1432TB4 (0.43 DWPD5)

Power Consumption:
Idle: 1.56W
Average: 1.6W
Max Read: 1.8W
Max Write: 4.86W

Storage temperature: -40°C ~ 85°C

Operating temperature: 0°C ~ 70°C

Dimensions: 69.9mm x 100mm x 7mm

Weight: 92.34g

Vibration operating:
2.17G Peak (7–800Hz)

Vibration non-operating:
20G Peak (10–2000Hz)

MTBF: 2 million hours

Warranty/support6: Limited 5-year warranty with free technical support