PowerScan PBT9500-RT Handheld Barcode Scanner

With the durability of the renowned industrial PowerScan family, the PowerScan imager is now being introduced into the retail sector with a new series of Retail scanners.  The PowerScan PBT9500-RT imager is a cordless scanner featuring Bluetooth® wireless technology. The rugged mechanics of the PowerScan Retail series guarantees reliable long-term operation in retail activities. Repeated shocks at the POS checkout or outdoor usage do not inhibit the scanner’s performance or reliability, protecting the retailer’s investment. The IP65 rating further guarantees protection from damages caused by exposure to moisture.  This Bluetooth wireless technology model has a radio range (open air) that exceeds 90 m / 295 ft.   

The PowerScan Retail 9500 series is the first handheld series of scanners on the market capable of reading digital watermarks including Digimarc® Barcodes.  This new application significantly reduces time at the checkout. Additionally, product packaging that carries Digimarc® Barcodes can connect mobile-enabled shoppers with additional product information, special offers, recommendations, reviews, social networks and more.

FEATURES

  • Outstanding robustness (2.0 m / 6.6 ft drops) and an IP65 sealing rating
  • Bluetooth wireless technology 3.1 Certified Class 1
  • Vertical cradle for presentation mode scanning
  • Digital watermarks including Digimarc® Barcode
  • Standard Ethernet
  • Snappy omnidirectional reading
  • Intuitive aiming system
  • In-field replaceable window and cradle contacts
  • Datalogic’s 3GL™ (3 Green Lights) technology and loud beeper for good-read feedback
  • Datalogic’s Motionix™ motion-sensing technology
  • EASEOFCARE Service Plans offer a wide range of service options to protect your investment, ensuring maximum productivity and ROI

APPLICATIONS

  • Retail
    • Point of Sale Checkout
    • Shelf Replenishment
    • Goods Receiving
    • Inventory
  • Healthcare
    • Patient Tracking
  • Commercial Services
    • Postal
    • Banks
    • Public Administration
    • Utilities

Manufacturer Part Number
PBT9500-BK-RTK10
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CORDLESS COMMUNICATIONS
BLUETOOTH WIRELESS TECHNOLOGY Piconet: Max. Readers per Radio Receiver Using
Commercial Dongle: 7; Using Cradle: 4
PROFILES HID (Human Interface Device); SPP (Serial Port Profile)
PROTOCOL Bluetooth 3.0 Certified Class 1
RADIO FREQUENCY 2.40 to 2.48 GHz
RADIO RANGE (OPEN AIR) Class 1: Exceeds 90 m/295 ft
Range distances are measured using the base station. Range with connection to other Bluetooth peripherals may show different results.
SECURITY Data Encryption; Scanner Authentication

DECODING CAPABILITY
DIGITAL WATERMARKS Includes Digimarc® Barcodes
1D / LINEAR CODES Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes
2D CODES Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; Micro QR Code; QR Code
POSTAL CODES Australian Post; China Post; IMB; Japanese Post; KIX Post; Planet Code; Portuguese Post; Postnet; Royal Mail Code (RM4SCC); Swedish Post
STACKED CODES EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites

ELECTRICAL
BATTERY Lithium-Ion 2150 mAh
Charge Time: External Power: 4 Hours;
Host Power: 10 Hours
READS PER CHARGE Continuous Reading: 30,000 +
CRADLE INDICATOR LEDS Battery Charging (Red); Charge Completed (Green); Power/Data (Yellow)
CURRENT Charging (Typical): External Power: 800 mA @ 10 VDC; POT: 500 mA @ 5 VDC
OPERATING (TYPICAL) 150 mA @ 10 VDC
INPUT VOLTAGE External Power: 10-30 VDC; POT: 5 VDC +/- 10%

ENVIRONMENTAL
AMBIENT LIGHT 0 - 100,000 lux
DROP RESISTANCE Cradle: Withstands 50 drops from 1.2 m / 3.9 ft onto a concrete surface
PBT9500-RT: Withstands 50 drops from 2.0 m / 6.6 ft onto a concrete surface
ESD PROTECTION (AIR DISCHARGE) 20 kV
HUMIDITY (NON-CONDENSING) 95%
PARTICULATE AND WATER SEALING IP65
TEMPERATURE Operating: -20 to 50 °C / -4 to 122 °F
Battery Charging: 0 to 45 °C / 32 to 113 °F
Storage/Transport: -40 to 70 °C / -40 to 158 °F

INTERFACES
INTERFACES USB COM; USB HID Keyboard

PHYSICAL CHARACTERISTICS
COLOR Dark Gray / Black
DIMENSIONS Cradle: 22.0 x 10.0 x 11.0 cm / 8.6 x 3.9 x 4.3 in
PBT9500-RT: 21.2 x 11.0 x 7.4 cm / 8.3 x 4.3 x 2.9 in
WEIGHT PBT9500-RT: 380.0 g / 13.4 oz

READING PERFORMANCE
IMAGER SENSOR 864 x 544
LIGHT SOURCE Aiming: 630 - 680 nm VLD
Illumination: Red LEDs
MOTION TOLERANCE 90 cm / 35 in per second
PRINT CONTRAST RATIO (MINIMUM) 15%
READING ANGLE Pitch: +/- 40°; Roll (Tilt): 360°; Skew (Yaw): +/- 40°
READING INDICATORS Beeper (Adjustable Tone and Volume);
Datalogic’s 3GL™ (Three Green Lights) technology and loud beeper for good-read feedback: Datalogic ‘Green Spot’ on the Code, Dual Good Read LEDs
RESOLUTION (MAXIMUM) 1D Codes: 4 mils; 2D Codes: 7.5 mils

READING RANGES
TYPICAL DEPTH OF FIELD Minimum distance determined by symbol length and scan angle; Printing resolution, contrast, and ambient light dependent.
DIGITAL WATERMARKING Maximum: 30 cm / 11.8 in
1D / 2D CODES 4 mils: 6.0 to 17.0 cm / 2.3 to 6.7 in
13 mils: 4.0 to 45.0 cm / 1.5 to 17.7 in
20 mils: 4.0 to 55.0 cm / 1.5 to 21.6 in
40 mils: 4.0 to 85.0 cm / 1.5 to 33.4 in
10 mils PDF417: 2.0 to 25.0 cm / 0.8 to 9.8 in
7.5 mils Data Matrix: 9.0 to 12.0 cm / 3.5 to 4.7 in
10 mils Data Matrix: 4.0 to 18.0 cm / 1.5 to 7.0 in

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a
complete list of certifications.
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS;
Complies to R.E.A.C.H.
LASER CLASSIFICATION Caution Laser Radiation - Do not stare into beam
CDRH Class II: IEC 60825 Class 2
LED CLASSIFICATION IEC 62471 Class 1 LED

UTILITIES
DATALOGIC ALADDIN™ Datalogic Aladdin configuration program is available for download at no charge
OPOS / JAVAPOS JavaPOS Utilities are available for download at no charge; OPOS Utilities are available for download at no charge
REMOTE HOST DOWNLOAD Available on request

WARRANTY
WARRANTY 3-Year Factory Warranty