fēnix 5X Slate Gray Sapphire with Black Band

Multisport GPS Watch with Full-color Map Guidance

  • Ultimate multisport GPS watch with full-color TOPO U.S. mapping, routable cycling maps and other outdoor navigation features
  • Fit for adventure with rugged design that features stainless steel bezel, buttons and rear case
  • Built-in navigation sensors include GPS and GLONASS capability to track in more challenging environments than GPS alone as well as 3-axis compass, gyroscope and barometric altimeter
  • Put key stats at your fingertips with the performance widget that shows your training status, training load and more
  • Connected features include smart notifications, automatic uploads to Garmin Connect™ online fitness community and personalization through free watch faces and apps from our Connect IQ™ store

Manufacturer Part Number
010-01733-00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical & Performance

Physical dimensions: 2.0” x 2.0” x 0.7” (51.0 x 51.0 x 17.5 mm)
Display size, WxH: 1.2” (30.5 mm) diameter
Display resolution, WxH: 240 x 240 pixels; sunlight-visible, always-on, low power, colorful display
Color display:

Negative mode display:

Weight:

With silicone band: 3.5 oz (98.0 g)


Battery: Rechargeable lithium-ion
Battery life: Up to 12 days in smartwatch mode (depending on settings), up to 20 hours in GPS mode, and up to 50 hours in UltraTrac battery saver mode
Water rating: 10 ATM
GPS-enabled:

GLONASS:

High-sensitivity receiver:

Barometric altimeter:

Electronic compass:

Smart notifications (displays email, text and other alerts when paired with your compatible phone):

Vibration alert:

Music control:

Find my phone:

VIRB® control:

Watch functions: Time of day (12/24h), calendar (day/date), daily alarm, stop watch, timer, sunrise/sunset alerts
Maps & Memory
Built-in memory: 12 GB
Custom POIs (ability to add additional points of interest):

Waypoints/favorites/locations: 1,000
Routes: 30
Track log: 10,000 points; 100 saved tracks
Running Features
Virtual Pacer™ (compares current pace to target):

V02 max estimate:

Recovery advisor:

Race predictor:

Running dynamics:

Accelerometer (calculates distance for indoor workouts, without need for a foot pod):

Personal records:

Cycling Features
Compatible with Vector™:

Multiple bike profiles:

Bike speed/cadence sensor: Yes (optional)
Performance Features
Heart rate monitor: Yes (wrist-based)
Virtual Partner® (train against a digital person):

Virtual Racer™ (compete against other activities):

Courses (compete against previous activities):

Auto Pause® (pauses and resumes timer based on speed):

Auto Lap® (automatically starts a new lap):

Auto Scroll (cycles through data pages during workout):

Multi-sport (changes sport mode with a press of a button):

Auto multisport (switch sport modes with 1 button press):

Advanced workouts (create custom, goal-oriented workouts):

Pace alert (triggers alarm if you vary from preset pace):

Time/distance alert (triggers alarm when you reach goal):

Interval training (set up exercise and rest intervals):

Heart rate-based calorie computation:

Calculates calories burned:

Training Effect (measures impact of an activity on your aerobic fitness):

Customizable screen(s):

Power meter compatible (displays power data from compatible 3rd party ANT+™-enabled power meters):

Swimming Features
Pool swim metrics (lengths, distance, pace, stroke count/rate, calories) :

Stroke type identification (e.g. freestyle):

Open water swim metrics (distance, pace, stroke count/rate, calories):

Swim workouts:

Golfing Features
Measures shot distance (calculates exact yardage for shots from anywhere on course):

Yardage to F/M/B (distance to front, middle and back of green):

Yardage to layups/doglegs:

Digital scorecard:

Outdoor Features
Hunt/fish calendar:

Sun and moon information:

Area calculation:

Activity Tracking Features
Step counter:

Auto goal (learns your activity level and assigns a daily step goal):

Move bar (displays on device after a period of inactivity; walk for a couple of minutes to reset it):

Sleep monitoring (monitors total sleep and periods of movement or restful sleep):

Garmin Connect™
Garmin Connect™ compatible (online community where you analyze, categorize and share data):

Automatic sync (automatically transfers data to your computer):

Additional
Additional:
  • Maps: Preloaded topographic and cycling maps, plus more than 40,000 golf courses around the world
  • Connect IQ™ app support: Yes (watch faces, data fields, widgets and apps)
  • EXO™ antenna (GPS/GLONASS): Yes
  • Wi-Fi®: Yes (Sapphire versions only)
  • ANT+®: Yes (all versions)
  • Bluetooth®: Low Energy (all versions)
  • Round Trip Run: Yes
  • Lactate Threshold: Yes
  • Pre-loaded Garmin cycling maps: Yes
  • Round Trip Ride: Yes
  • Training Effect (measures impact of an activity on your aerobic & anaerobic fitness): Yes
  • Training Load: Yes
  • Training Status: Yes
  • Weather alerts: Yes
  • UltraTrac: Yes
  • tempe™ sensor support: Yes
  • TracBack: Yes
  • Ski features: Yes
  • Physiological measurements: Yes
  • SUP/Rowing: Yes
  • Foot pod: yes (optional)