P137-06N-H2V2 Keyspan Mini DisplayPort 1.2 to HDMI Active Adapter (M/F), 6 in

The P137-06N-H2V2 Keyspan® Mini DisplayPort 1.2 to HDMI Active Adapter and Video Converter (M/F) connects a PC or Mac with a Mini DisplayPort or Thunderbolt output port to the HDMI input port on a 4K-enabled monitor, projector or television. Devices supported include Chromebooks, MacBooks, Microsoft Surfaces and other computers and laptops equipped with mDP or Thunderbolt ports.

This unit lets you use your existing HDMI display instead of buying a new mDP monitor. Ideal for displaying crystal-clear video on a large monitor or digital sign, this unit supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as well as HDCP 2.2. It also supports audio signals as long as the mDP source does (check your source’s manual for compatibility).

The active adapter converts both Single-Mode and Dual-Mode (DP++) DisplayPort output. It’s recommended for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.

The P137-06N-H2V2 is plug-and-play with no software, drivers or power supply needed. Nickel-plated connectors and gold-plated contacts ensure excellent conductivity. Integral strain relief ensures the converter and molded connectors last a long time. The P137-06N-H2V2 fits easily in a briefcase, backpack or laptop bag for connecting on the go.

Features

Sends Mini DisplayPort 1.2 Audio/Video to an HDMI Display

  • Connects PC or Mac’s mDP or Thunderbolt output to HDMI-enabled monitor, projector or TV
  • Ideal for displaying video on large monitor or digital sign


Vibrant Video Quality

  • Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
  • Supports audio and HDCP 2.2
  • Converts both Single-Mode and Dual-Mode DisplayPort output
  • Works with graphics cards that don’t output DP++ signals


Superior Materials for Superior Performance

  • Nickel-plated connectors and gold-plated contacts for excellent conductivity
  • Integral strain relief for long life
  • Plug-and-play—no software, drivers or power supply necessary
  • Fits easily into briefcase, backpack or laptop bag

Manufacturer Part Number
P137-06N-H2V2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 0.5
Cable Length (in.): 6


PHYSICAL

Color: White


CONNECTIONS

Side A - Connector 1: MINI DISPLAYPORT (MALE)
Side B - Connector 1: HDMI (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty