P136-06N-H2V2 DisplayPort 1.2 to HDMI Active Converter (M/F), 6 in

The P136-06N-H2V2 DisplayPort 1.2 to HDMI Active Converter connects a DisplayPort 1.2 computer to the HDMI port on a monitor, projector or television. With a male DisplayPort connector and a female HDMI connector, this converter lets you use your existing HDMI display instead of buying a new DisplayPort monitor.

Ideal for displaying crystal-clear video on a large monitor or digital sign, this converter supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as well as rich, full audio (if your DisplayPort card supports audio passthrough) and HDCP 2.2. Because it’s an active converter, the P136-06N-H2V2 converts both Single-Mode and Dual-Mode (DP++) DisplayPort output. It’s recommended for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.

The P136-06N-H2V2 is plug and play with no software, drivers or power supply needed. Gold-plated connectors and contacts ensure excellent conductivity. Integral strain relief ensures the converter and molded connectors last a long time. The P136-06N-H2V2 is backward compatible with previous DisplayPort generations and fits easily in a briefcase, backpack or laptop bag for connecting on the go.

Features

Sends DisplayPort 1.2 Audio/Video to an HDMI Display

  • Connects DisplayPort 1.2 computer to HDMI-enabled monitor, projector or TV
  • Ideal for displaying video on large monitor or digital sign
  • Female HDMI and male DisplayPort connectors
  • Backward compatible with previous DisplayPort generations


Vibrant Video Quality

  • Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
  • Supports audio and HDCP 2.2
  • Converts both Single-Mode and Dual-Mode DisplayPort output
  • Works with graphics cards that don’t output DP++ signals


Superior Materials for Superior Performance

  • Gold-plated connectors and contacts for excellent conductivity
  • Integral strain relief for long life
  • Plug-and-play—no software, drivers or power supply necessary
  • Fits easily into briefcase, backpack or laptop bag

Manufacturer Part Number
P136-06N-H2V2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (in.): 6


PHYSICAL

Color: Black


CONNECTIONS

Side A - Connector 1: DISPLAYPORT (MALE)
Side B - Connector 1: HDMI (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty