300cm DP Cable for L7014

Use the cable to attach your HP L7014 Display to an HP RP9 or HP RP5 Retail System through the USB Power connector in a standalone configuration.

Manufacturer Part Number
V4P97AA
EAN/UPC
0889894983459,889894983459
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware compatibility: Compatible with L7014 monitor.
Weight: 6.77 oz
Minimum dimensions (W x D x H): Length: 118.11 in
What's in the box:

  • 300cm DisplayPort cable
  • 300cm USB Power cable
Warranty: One-year limited warranty.