BladeSystem c-Class 4x10G QSFP+ MPO SR4 100m Transceiver

Manufacturer Part Number
805755-B21
EAN/UPC
0889296177852,889296177852
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ports: 1 MPO 40-GbE port (IEEE 802.3ba Type 40Gbase-SR4)

Connectivity

  • Connector type: MPO
  • Wavelength: 850 nm
Physical characteristics
  • Dimensions: 5.19(d) x 0.72(w) x 0.54(h) in. (13.18 x 1.835 x 1.371cm)
  • Weight: 0.08 lb. (35 g)
  • Transceiver form factor: QSFP+
Environment
  • Operating temperature: 32°F to 158°F (0°C to 70°C)
  • Operating relative humidity: 0% to 85%, noncondensing
  • Non-operating/Storage temperature: -40°F to 185°F (-40°C to 85°C)
Electrical
  • Voltage Supply: 3.3
characteristics
  • Power consumption maximum: 1.5 W
Cabling
  • Cable type: OM3, OM4
  • Cable length: Up to 100m (OM3); up to 150m (OM4)
  • Fiber type: Multi-mode
Notes
  • For fiber patch cords, use Ultra Physical Contact (UPC) surface termination/polish.
  • Angled Physical Contact (APC) is not recommended.