Classic Case for Apple iPhone 7

Embrace the natural look and feel of your device with the Classic Series from Trident. No matter how you spend your weekend, be it on vacation at the beach or renovating your home, this case seamlessly fits in with your lifestyle. Featuring a simplistic design and plenty of protection for everyday use, the Classic Series embodies the essence of efficiency while showing off your mobile device. Compatible with iPhone 7 (4.7-inch screen).

FEATURES

  • Crystal clear back plate to showcase the color of your iPhone 7
  • Soft touch front bumper provides extra grip and comfort while holding your device
  • The Classic Series features multi-layer protection packed into a minimalistic, streamlined design
  • Raised bezel along the front of the case lifts the screen of your iPhone 7 off of flat surfaces
  • Compatible with iPhone 7 (4.7-Inch Screen)

Manufacturer Part Number
CAIH7N1
EAN/UPC
0848891023131,848891023131
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

  • Classic Case
Dimensions
  • Depth:0.48 in in
  • Width:3.21 in in
  • Height:6.36 in in
  • Weight:0.09 lb lb
Spec Sheets