MC573dn LED Multifunction Printer

Increase productivity, not costs – bring large office workflow applications to your small-to-medium sized office or workgroup

Key Features
The MC573dn smart MFP utilizes reliable OKI LED print technology to produce excellent HD color output with a customizable scan / print document platform and secure cloud integration. Manage print, scan, copy, and fax functions from the MC573dn’s 7” color LCD touch screen. The MFP becomes an essential office solution when paired with time-saving solutions like Sendy's Document Explorer Lite and PaperCut™ MF, as well as optional cloud storage applications, such as Office 365™, Google Drive™ and DropBox™.

Advanced Connectivity
The MC573dn is designed to make mobile and network connectivity easy and safe. The machine is compatible with Google Cloud Print 2.0™ and Apple AirPrint™ for stress-free mobile printing, while simple direct printing is available using local mode. When simultaneous wired and wireless networking is necessary, Wireless Direct offers seamless and secure connections. With the addition of the optional high-speed wireless LAN module, the MC573dn’s Gigabit Ethernet swiftly transfers large color files across networks to meet those tight deadlines.

Security Features
Now more than ever, it’s imperative that your cloud-connected device’s security features are current and competent. That’s why the MC573dn is Internet Protocol Security-compliant (IPSec), ensuring documents are safely sent and received. A Private Print encryption function adds an additional layer of security to keep sensitive documents confidential, while an optional Card Release requires user identification at the printer to prevent unauthorized print jobs.

Simple to Use, Affordable to Own
Right out of the box, the MC573dn is a fully-functional MFP capable of going beyond everyday printing, copying, scanning and faxing needs. A front-facing USB port makes printing from and scanning to a portable USB drive convenient, while the 7” touch screen simplifies workflow management and troubleshooting. Duplex printing comes standard, reducing waste and saving money. And, with fewer moving parts than a traditional laser printer, OKI’s LED print engines are made to last. This reliable foundation ensures a quality return on your investment, while Toner Save, Deep Sleep, and Auto-Off modes help conserve energy and lower consumable costs.

Manufacturer Part Number
62447301
EAN/UPC
0051851095929,051851095929
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

sku:62447301
Print Speed Mono:: 31 ppm
Print Speed Color:: 31 ppm
Duplex:: Standand
Duty Cycle:: 60,000 pgs/month
Memory:: 1GB RAM; 3GB eMMC (Program + font area: 0.25GB, Data Storage Area: 2.75GB)
Resolution:: Up to 1200 x 1200 dpi
Interfaces:: USB 2.0 Device, 10Base-T/100Base-TX/1000Base-T, Host USB x 2 (front); Wireless (Option) IEEE802.11a/b/g/n
Paper Capacity:: 350 sheets of 80gsm Standard (250-sheet Main Tray + 100-sheet Multi-Purpose Tray); 1,410 sheets Max (with Optional 530-sheet 2nd & 3rd Trays)
Paper Size:: Main Tray from 3.9" x 5.8" to 8.5" x 14"; Multi-Purpose Tray from 2.5" x 3.5" to 8.5" x 52" banners; Duplex/Optional Trays from 5.8" x 8.3" to 8.5" x 14"
Size:: 16.8" x 22.7" x 18.6" (427mm x 576mm x 472mm)
Weight:: Approx. 68 lbs (31 kg)
Power:: 120v