C532dn Color Printer

An HD color printer that's prepared to grow with your business.

Key Features
The fast and reliable C532dn color printer, with OKI LED technology and a powerful new engine, is built to support small workgroups and businesses that require expanded performance with excellent HD color output and security. The C532dn will handle the workload of busy offices, with the flexibility to print on heavier and larger stocks including 52” banners, and scalable paper capacity up to 1,410 sheets. Safe and secure mobile connectivity ensures your C532dn is equipped to support mobile print demands in today’s ultra-connected workplace.

Simple to Use, Affordable to Own
Right out of the box, your C532dn is ready to produce vivid in-house marketing collateral and business documents – a cost-effective alternative to outsourcing print jobs. With fewer moving parts than a traditional laser printer, OKI’s LED print engines are built to last. This reliable foundation ensures a quality return on your investment, while Toner Save, Deep Sleep, and Auto-Off modes help conserve energy and lower consumable costs. Moreover, OKI’s LED printheads allow for automatic duplex printing, reducing waste and saving money.

Advanced Connectivity
The C532dn is designed to make mobile and network connectivity safe and easy. The machine is compatible with Google Cloud Print 2.0™ and Apple AirPrint™ for stress-free mobile printing, while simple direct printing is available using local mode. When simultaneous wired and wireless networking is necessary, Wireless Direct offers seamless and secure connections. The C532dn’s Gigabit Ethernet swiftly transfers large color files across networks to meet the tight deadlines and increased demand that accompany business growth.

Security Features
Now more than ever, it’s imperative that your cloud-connected device’s security features are current and competent. That’s why the C532dn is Internet Protocol Security-compliant (IPSec), ensuring documents are safely sent and received. A Private Print encryption function keeps sensitive documents confidential, while an optional Card Release requires user identification at the printer to prevent unauthorized print jobs.

Manufacturer Part Number
62447101
EAN/UPC
0051851186726,051851186726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

sku: 62447101
Print Speed Mono:: 31 ppm
Duplex:: Standand
Duty Cycle:: 60,000 pgs/month
Memory:: 1GB RAM; 3GB eMMC (Program + font area: 0.25GB, Data Storage Area: 2.75GB)
Resolution:: Up to 1200 x 1200 dpi
Interfaces:: USB 2.0 Device, 10Base-T/100Base-TX/1000Base-T Ethernet, Host USB x 2 (front); Wireless (Option) IEEE802.11a/b/g/n
Paper Capacity:: 350 sheets of 80gsm Standard (250-sheet Main Tray + 100-sheet Multi-Purpose Tray); 1,410 sheets Max (with Optional 530-sheet 2nd & 3rd Trays)
Paper Size:: Main Tray from 3.9"x 5.8" to 8.5" x 14"; Multi-Purpose Tray from 2.5" x 3.5" to 8.5" x 52" banners; Duplex/Optional Trays from 5.8" x 8.3" to 8.5" x 14
Size:: 6.8" x 22.5" x 11" (427mm x 571mm x 279mm)
Weight:: Approx. 50.7 lbs (23.0 kg)
Power:: 120v