X-Series 17-inch AiO Touchscreen Computer

The Elo 17-inch X-Series is an innovative, all-in-one, standard-aspect touchscreen computer that offers a sleek form factor with flexibility, power and endless configuration possibilities. With a compact design, the X-Series is ideal for applications in any retail, self-service or hospitality environment that requires a small footprint POS terminal or kiosk. The highly versatile platform provides maximum configurability and offers you unprecedented freedom of choice in the design of your AiO system. 

Configurability.

A wide range of processor, interface, storage, expansion, operating system and mounting options allows you to further tailor the X-Series to meet your needs. Choose from IntelliTouch® surface acoustic wave (SAW), AccuTouch® five-wire resistive or TouchPro™ projected capacitive (PCAP) touch technologies to meet the demands of your environment. With processor options that scale from the value-based Intel® Celeron J1900 to the high-performance Intel® Core i5, the Elo X-Series offers one of the most powerful systems in its class. 

Versatility.

Every X-Series system is built with transactions in mind, and the wide assortment of peripheral options reflect just that. Whether for staff- or guest-facing applications, easily attach any combination of up to three peripherals, including an EMV reader, a near-field communication (NFC/RFID) reader, mag stripe reader (MSR), barcode reader or fingerprint scanner to the bezel of the X-Series via a universal snap-in connector. To enhance customer engagement at checkout, choose from a wide array of customer facing displays ranging from 2-line to 20-inch. For self-service applications, transform the Elo X-Series from counter-top terminal to kiosk with the optional wall-mount kit.

Reliability.

Rigorously tested and backed by a three-year warranty, the X-Series touchscreen computer delivers superior quality and reliability. The splash-proof housing and rugged retail-hardened design easily withstand the adverse conditions associated with most commercial environments. The unique, modular chassis provides easy access to storage and memory for quick, tool-less service.

Other features.
  • Small footprint, retail-hardened design
  • Field serviceable design allows for quick troubleshoot and fix, no tools needed
  • Full range of standard connectivity ports for retail POS, POI and hospitality applications with option to add expansion module if needed
  • Removable base with 100mm VESA mounting
  • Kensington lock

Manufacturer Part Number
E420493
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Enclosure Color

Black

Processor

Intel Core i7 2.7 GHz 4790T; 8MB Intel Smart Cache 

Graphics

X7 Model: Intel HD Graphics 4600

BIOS

AMI

Chipset

X7 Model: Intel Q87 Express

RAID

X7 Model: RAID 0 / RAID 1

TPM

X7 Model: TPM 1.2

Diagonal Size

17'' diagonal, Active matrix TFT LCD (LED)

Control Buttons

Power, brightness up, brightness down, volume up, volume down
Security Lockouts: Power and Control buttons lock.

Aspect Ratio

5:4

Active Area (mm)

13.30" x 10.64" / 337.92mm x 270.36mm

Resolution

1280 x 1024 @ 60Hz

Colors

16.7 million

Brightness (typical)

AccuTouch: 200 nits

Response Time-total (typical)

5 msec

Contrast Ratio

1000:1

Viewing Angle

Horizontal: ±85° or 170° total / Vertical: ±80° or 160° total

USB Ports

X7 Model: 4 x USB 3.0 on I/O 2 x USB 2.0 (USB Front Access)
All Models: 3 x USB 2.0 on edges for optional Elo peripherals

Powered USB

X7 Model: 1 x 24V, 1 x 12V (On Expansion Module)

Serial Ports

1 x Serial RS-232 (standard), 1 x RJ45 (Native serial), 2 additional on Expansion Module

Ethernet Port

1 x LAN RJ45 (Gigabit), 1 additional on Expansion Module

Wireless

802.11 b/g/n

Bluetooth

BT 4.0

Cash Drawer Port

12V/24V Cash Drawer Port on Expansion Module (24V default; selectable by BIOS setting)

Additional Video Out

2nd VGA output

Audio Ports

1 x 3.5 mm Line out, 1 x 3.5 mm MIC in

Speakers

Two 2W internal speakers

Power Supply

External 19VDC universal-type power supply brick AC input voltage: 100-240 VAC Input frequency: 50 - 60 Hz
X7 Model: Max output power: 150W (Max Draw: 170W)

Power Consumption (Typical)

X7 Model: 59W

Max Touchcomputer Dimensions With Stand

14.38" x 13.73" x 2.65" / 365.18mm x 348.84mm x 251.7mm

Max Touchcomputer Dimensions Without Stand

14.49" x 12.83" x 2.45" /368.15mm x 312.01mm x 62.24mm

Weight (with stand and Expansion Module)

16.32 lbs / 7.41 kg

Weight (with stand)

15.17 lbs / 6.89 kg

Weight (without stand)

9.43 lbs / 4.31 kg

Operating Temperature

0°C to 35°C / 32°F to 95°F

Storage Temperature

-20°C to 60°C / -4°F to 140°F

Humidity

Operating: 20% to 80%
Storage: 5% to 95%

Regulatory approvals and declarations

UL, cUL , FCC, IC, TUV, CE, CB, CoC, VCCI, CCC, RCM, SRRC, Energy Star

Real-Time Clock

Replaceable lithium-ion battery for clock

MTBF

50,000 hours demonstrated

Mounting Options

100mm VESA mount or secure base to tabletop/desktop

Warranty

3-year

Sealability

Touchscreen sealed to sub-bezel
Touchscreen sealed to LCD

Power Cables

European power cables included

Other Features

Serviceable internal components
Threaded holes on bottom of stand for high and low display position
Removable base with 100mm VESA mounting
Kensington lock.

What's in the Box

X-Series Touchcomputer, North America Power Cord, Power Adapter – 150W: X7, Adapter Cable RJ-45 to DB-9, Cable cover locking screw, Quick Installation Guide (QIG)