Z270 Classified K Desktop Motherboard

The EVGA Z270 CLASSIFIED K improves upon the dominant Z170 Classified K and adds the latest features for hardcore gamers and overclockers. Featuring the next-gen Intel® Z270 Express Chipset, this motherboard is built to crush the competition…and then some. The Z270 Classified K’s storage options keeps your data blazing fast on the latest SSD standards, including M.2, U.2 and is Intel® Optane™ Memory Ready. The Built-in Killer™ E2500 NIC prioritizes and reduces latency to keep you at the top of your game from the first match to the last. With the Creative Sound Core3D audio, even if you cannot see your opponents coming you’ll certainly be able to hear them. Finally, no Classified board would be complete without a newly-designed VRM and hardware design built for cutting-edge performance and overclockability.

Manufacturer Part Number
134-KS-E279-KR
EAN/UPC
0843368046170,843368046170
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Chipset – Intel Z270
  • SLI – 2-Way + PhysX
  • SATA – 8x SATA 6G + 2x SATA Express
  • RAID 0, 1, 5, 10, JBOD
  • USB – 2x USB 3.1 / 8x USB 3.0 / 2x USB 2.0
  • Memory Support – 4 DIMM Dual-Channel DDR4 3600MHz+ (up to 64GB)
  • Capacitors – POSCAP/Solid State
  • Ethernet – 1x Killer E2500 NIC / 1x Intel® Gigabit NIC
  • Audio – Creative Sound Core3D Quad-Core Audio Processor
  • Display Outputs – 1x DP 1.2, 1x HDMI 1.4
  • Fan Headers – 7 (2 PWM, 5 DC / PWM)
  • PCB – 6 Layers
  • PCI-E Slot Arrangement – 1x16(x16/x8), 1x16(x8), 1x16(x1), 3x1
  • NVMe Support – Yes (PCI-E)

Form Factor

  • E-ATX Form Factor
  • Length: 12in - 304.8mm
  • Width: 10.375in - 263.5mm

Features

  • 100% Solid State Capacitors
  • 1x M.2 Key E (32mm) + 2x M.2 Key M (80mm,110mm)
  • 1x U.2 Port
  • 300% more gold content in the CPU socket
  • Creative Sound Core3d
  • EVGA E-LEETX Tuning Support
  • EVGA Probe-It Connector
  • Intel Thunderbolt 3 Support
  • Onboard Clear CMOS, Power and Reset Buttons
  • Onboard CPU Temperature Monitor
  • PCI Express 3.0 Support
  • SATA 6G Support
  • Supports Intel Socket 1151 Processors
  • Triple BIOS Support
  • USB 3.0 Support
  • USB 3.1 Support

Operating System Support

  • Windows 10 32/64bit
  • Windows 8 32/64bit*
  • Windows 7 32/64bit*

    *Intel Kaby Lake-S CPUs only support Windows 10.

    Intel Skylake CPUs support:
    Windows 10
  • Windows 8
  • Windows 7

Product Warranty

  • This product comes with a 3 year warranty. Registration is recommended.