Z270 FTW K Desktop Motherboard

The EVGA Z270 FTW K improves upon the Z170 FTW to refine, redesign and redefine winning for gamers and overclockers everywhere. The EVGA Z270 FTW K supports up to 2-way SLI® + PhysX® to put your opponents in a world of hurt. A total of 4 DIMM slots support up to 64GB at 3600MHz+ to make sure nothing limits your performance. The Built-in Killer™ NIC prioritizes and reduces latency to keep you at the top of your game from the first match to the last. If that wasn’t enough, a newly-designed VRM provides the cleanest and most stable power to the CPU possible, fed through a CPU socket that has 1.5X the amount of gold content for improved signal quality to keep your system stable even during the longest of gaming sessions. The EVGA Z270 FTW K motherboard also has you covered for storage and features with 6 native 6.0Gb/s SATA ports, 2 SATA Express ports, 3 M.2 expansion slots, one U.2 port, and is Intel® Optane™ Memory Ready, along with native USB 3.1/3.0 support and 8 Channel HD Audio with Optical. If the EVGA Z270 FTW K doesn’t give you the edge you’re looking for, maybe it’s not the board...

Manufacturer Part Number
132-KS-E277-KR
EAN/UPC
0843368045814,843368045814
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Chipset – Intel Z270
  • SLI – 2-Way + PhysX
  • SATA – 6x SATA 6G + 2x SATA Express
  • RAID 0, 1, 5, 10, JBOD
  • USB – 2x USB 3.1 / 10x USB 3.0 / 2x USB 2.0
  • Memory Support – 4 DIMM Dual-Channel DDR4 3600MHz+ (up to 64GB)
  • Capacitors – POSCAP/Solid State
  • Ethernet – 1x Killer E2400 NIC / 1x Intel® Gigabit NIC
  • Audio – 8 Channel HD + Optical
  • Display Outputs – 1x DP 1.2, 1x HDMI 1.4
  • Fan Headers – 7 (3 PWM, 4 DC / PWM)
  • PCB – 6 Layers
  • PCI-E Slot Arrangement – 1x16(x16/x8), 1x16(x8), 1x16(x1)+1x4, 1x1
  • NVMe Support – Yes (PCI-E)

Form Factor

  • ATX Form Factor
  • Length: 12in - 304.8mm
  • Width: 9.6in - 243.8mm

Features

  • 100% Solid State Capacitors
  • 150% Increased Socket Gold Content
  • 1x M.2 Key E (32mm) + 2x M.2 Key M (110mm)
  • 1x U.2 Port
  • 2-Way SLI® Support + PhysX
  • 8 Channel High Definition Audio
  • EVGA E-LEETX Tuning Support
  • Onboard Clear CMOS, Power and Reset Buttons
  • Onboard CPU Temperature Monitor
  • PCI Express 3.0 Support
  • SATA 6G Support
  • Supports Intel Socket 1151 Processors
  • USB 3.0 Support
  • USB 3.1 Support

Operating System Support

  • Windows 10 32/64bit
  • Windows 8 32/64bit*
  • Windows 7 32/64bit*

    *Intel Kaby Lake-S CPUs only support Windows 10.

    Intel Skylake CPUs support:
    Windows 10
  • Windows 8
  • Windows 7

Product Warranty

  • This product comes with a 3 year warranty. Registration is recommended.