Z270 Stinger Desktop Motherboard

You could be forgiven for thinking the EVGA Z270 Stinger is a full-size motherboard, given the features crammed into its mini-ITX frame. You wouldn’t be forgiven, however, if you judged its performance based on its size. Featuring a next-gen Intel® Z270 Express Chipset with DDR4 3600MHz+ memory support and a 10-layer PCB, this motherboard is built to erase the line between a HTPC and heavy-duty gaming. With four native SATA 6G ports, M.2, U.2 and is Intel® Optane™ Memory Ready, you won’t be left wanting for storage or speed options. Along with USB 3.1 Type-A, USB 3.1 Type-C, 8 native USB 3.0, and included Dual-band WiFi + Bluetooth for versatility, you won’t be stung by regret.

Manufacturer Part Number
111-KS-E272-KR
EAN/UPC
0843368045807,843368045807
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Chipset – Intel Z270
  • SATA – 4x SATA 6G
  • RAID 0, 1, 5, 10, JBOD
  • USB – 2x USB 3.1 / 8x USB 3.0 / 2x USB 2.0
  • Memory Support – 2 DIMM Dual-Channel DDR4 3600MHz+ (up to 32GB)
  • Capacitors – POSCAP/Solid State
  • Ethernet – 1x Intel® Gigabit NIC / 1x Intel® 802.11AC WiFi
  • Audio – 8 Channel HD + Optical
  • Display Outputs – 1x DP 1.2, 1x HDMI 1.4
  • Fan Headers – 3 (2 PWM, 1 DC / PWM)
  • PCB – 10 Layers
  • PCI-E Slot Arrangement – 1x16
  • NVMe Support – Yes (PCI-E)

Form Factor

  • mITX Form Factor
  • Length: 6.7in - 170.18mm
  • Width: 6.7in - 170.18mm

Features

  • 100% Solid State Capacitors
  • 150% Increased Socket Gold Content
  • 1x M.2 Key E (32mm) + 1x M.2 Key M (80mm on back)
  • 1x U.2 Port
  • 8 Channel High Definition Audio
  • EVGA E-LEETX Tuning Support
  • PCI Express 3.0 Support
  • SATA 6G Support
  • Supports Intel Socket 1151 Processors
  • USB 3.0 Support
  • USB 3.1 Support

Operating System Support

  • Windows 10 32/64bit
  • Windows 8 32/64bit*
  • Windows 7 32/64bit*

    *Intel Kaby Lake-S CPUs only support Windows 10.

    Intel Skylake CPUs support:
    Windows 10
  • Windows 8
  • Windows 7

Product Warranty

  • This product comes with a 3 year warranty. Registration is recommended.