Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Essentials
- Product Collection Intel® Server Board S1200SP Family
- Code Name Products formerly Silver Pass
- Status Launched
- Launch Date Q1'17
- Limited 3-year Warranty Yes
- Extended Warranty Available for Purchase (Select Countries) Yes
- Additional Extended Warranty Details Single Processor Board Extended Warranty
- Compatible Product Series Intel® Xeon® Processor E3-1200 v5 Family
- Board Form Factor uATX
- Chassis Form Factor Pedestal
- Socket 1
- Integrated Systems Available No
- Integrated BMC with IPMI IPMI 2.0
- TDP 80 W
- Included Items (1) Server Board; (4) SATA Data Cables; (1) I/O Shield; (1) Attention Document; (1) Quick Start User’s Guide; (1) Quick Configuration Label
- Recommended Customer Price N/A
- Board Chipset Intel® C236 Chipset
- Target Market Small and Medium Business
Supplemental Information
- Embedded Options Available No
- Datasheet View now
- Description An entry-level single socket board with Intel® C236 chipset supporting one Intel® Xeon® Processor E3-1200 v5 family, 4 UDIMMs, Dual integrated 1GBaseT Ethernet. Supports eight SATA3 ports, M.2 SATA SSD (42mm) and Intel® Integrated RAID Module.
- Additional Information URL View now
Memory Specifications
- Max Memory Size (dependent on memory type) 64 GB
- Memory Types DDR4 ECC UDIMM
- Max # of Memory Channels 2
- Max Memory Bandwidth 68.256 GB/s
- Physical Address Extensions 40-bit
- Max # of DIMMs 4
- ECC Memory Supported ‡ Yes
- DIMM Type UDIMM
Graphics Specifications
- Integrated Graphics ‡ Yes
- Graphics Output Display Port, VGA
Expansion Options
- PCI Express Revision 3.0
- Max # of PCI Express Lanes 20
- PCIe x4 Gen 3 1
- PCIe x8 Gen 3 1
- PCIe x16 Gen 3 1
- Connector for Intel® I/O Expansion Module x8 Gen 3 1
- Connector for Intel® Integrated RAID Module 1
I/O Specifications
- USB Revision 2.0 & 3.0
- # of USB Ports 9
- Total # of SATA Ports 8
- RAID Configuration Software RAID RST (0,1,10,5) and ESRT2 (0,1,10)
- # of Serial Ports 1
- # of LAN Ports 2
- Integrated LAN 2x 1GbE
- Embedded USB (eUSB) Solid State Drive Option No
- Integrated InfiniBand* No
Package Specifications
- Max CPU Configuration 1
- Low Halogen Options Available See MDDS
Advanced Technologies
- Intel® Virtualization Technology for Directed I/O (VT-d) ‡ Yes
- Intel® Remote Management Module Support Yes
- Intel® Node Manager Yes
- Intel® Rapid Storage Technology enterprise Yes
- Intel® I/O Acceleration Technology Yes
Intel® Platform Protection Technology
- Trusted Execution Technology ‡ Yes
Intel® Transparent Supply Chain