NUC Kit NUC7i5BNH

Customized Computing

The Intel® NUC kit includes a customizable board and chassis that are ready to accept the memory, hard drive, and operating system of your choice.

A Small Computer With a Full Suite of Uses

From home theater systems, to digital signs, find out how others are using the space-saving Intel® NUC in their home or business.

Pint-sized Power

The Intel® NUC is a Mini PC with the power of a desktop, packing features for entertainment, gaming, and productivity in a 4x4 form factor.

Energy Optimized, Media Savvy

With Intel® NUC you get an immersive media experience and responsive interaction while consuming a small amount of power relative to a full-sized PC.

Flexibility for Future Growth

Due to its portable size and ease of installation, the Intel® NUC makes it easy to add devices and scale up rapidly based on changing productivity needs.

Feature-Rich for Any Need

Various configurations and features like Wi-Fi and extra ports give you the ability to add onto the Intel® NUC according to your specific performance needs.

Manufacturer Part Number
BOXNUC7I5BNH
EAN/UPC
0735858320160,735858320160,5032037088596,0675901407632,675901407632
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

Export specifications

  • Product CollectionIntel® NUC Kits
  • Code NameProducts formerly Baby Canyon
  • StatusLaunched
  • Launch DateQ1'17
  • Expected DiscontinuanceSee Roadmap
  • Board Form FactorUCFF (4" x 4")
  • SocketSoldered-down BGA
  • Internal Drive Form FactorM.2 and 2.5" Drive
  • # of Internal Drives Supported2
  • Lithography14 nm
  • TDP15 W
  • DC Input Voltage Supported12-19 VDC
  • Recommended Customer PriceN/A
  • Processor IncludedIntel® Core™ i5-7260U Processor (4M Cache, up to 3.40 GHz)
  • Warranty Period3 yrs

Supplemental Information

  • Embedded Options AvailableNo
  • DescriptionOther features: Includes Thunderbolt 3 (40Gbps) USB 3.1 Gen 2 (10Gbps) and DP 1.2 via USB-C; also includes SDXC card slot, dual microphones

Memory Specifications

  • Max Memory Size (dependent on memory type)32 GB
  • Memory TypesDDR4-2133 1.2V SO-DIMM
  • Max # of Memory Channels2
  • Max Memory Bandwidth34.1 GB/s
  • Max # of DIMMs2
  • ECC Memory Supported No

Graphics Specifications

  • Integrated Graphics Yes
  • Graphics OutputHDMI 2.0; USB-C (DP1.2)
  • # of Displays Supported 3

Expansion Options

  • PCI Express RevisionGen3
  • PCI Express Configurations M.2 slot with PCIe x4 lanes
  • Removable Memory Card SlotSDXC with UHS-I support
  • M.2 Card Slot (storage)22x42/80

I/O Specifications

  • USB Revision2.0, 3.0
  • # of USB Ports6
  • USB 2.0 Configuration (External + Internal)0 + 2
  • USB 3.0 Configuration (External + Internal)2B 2F + 0
  • Total # of SATA Ports2
  • Max # of SATA 6.0 Gb/s Ports2
  • RAID Configuration2.5" HDD/SSD + M.2 SATA/PCIe SSD (RAID-0 RAID-1)
  • Audio (back channel + front channel)7.1 digital (HDMI mDP); L+R+mic (F)
  • Integrated LAN10/100/1000
  • Integrated WifiIntel® Wireless-AC 8265 + BT 4.2
  • Integrated BluetoothYes
  • Consumer Infrared Rx SensorYes
  • Additional HeadersCEC, 2x USB2.0, FRONT_PANEL

Package Specifications

  • Low Halogen Options AvailableSee MDDS

Advanced Technologies

  • Intel® Virtualization Technology for Directed I/O (VT-d) Yes
  • Intel® vPro Technology No
  • TPMNo
  • Intel® HD Audio TechnologyYes
  • Intel® Rapid Storage TechnologyYes
  • Intel® Virtualization Technology (VT-x) Yes
  • Intel® Platform Trust Technology (Intel® PTT)Yes

Intel® Data Protection Technology

  • Intel® AES New InstructionsYes