Application Delivery Controllers
The FortiADC D-series of Application Delivery Controllers (ADC) optimizes the availability, user experience, performance and scalability of Enterprise Application Delivery. The FortiADC D-series family of physical appliances delivers fast, secure and intelligent acceleration and distribution of demanding applications in the enterprise.
Enterprise Application Acceleration and Performance
FortiADC appliances utilize multi-core processor technology, combined with hardware-based SSL offloading to accelerate application performance. Using QoS policies, they are able to optimize and handle heavy Layer 4 through 7 traffic loads while delivering Latency Sensitive Applications for small, medium and large enterprises.
Application Availability
FortiADC appliances deliver 99.999% uptime for enterprise application services with intelligent local and global server load balancing. The appliances provide application layer health check mechanisms for automatic failover of application services and use Link Load Balancing to optimize WAN connectivity. This results in 24x7 application availability while reducing business continuity risks.
Application Aware Intelligence and Control
FortiADC application-aware appliances eliminate performance bottlenecks, reduce application deployment complexity and seamless application integration. Fully aware of Layers 4 through 7 application traffic, connections, transactions, and content, they enable IT organizations to create event-driven policies for intelligent distribution of application traffic across web and application servers, and eliminates the need to replicate content across multiple servers. Content awareness is extended to the ability to create complex rules to dynamically rewrite content on the fly using built-in tools or you can write your own custom rules with FortiADC’s scripting language.
Note:
Hardware Specifications
L4 Throughput
3 Gbps
L7 TPS
100,000
L7 Throughput
2.5 Gbps
SSL CPS 2048 Key
900
Compression Throughput
1.5 Gbps
Memory
4 GB
Virtual Domains
—
Network Interfaces
4x GE RJ45
10/100/1000 Management Interface
—
Storage
1 TB Hard Disk
Management
HTTPS, SSH CLI, Direct Console DB9 CLI, SNMP
Power Supply
Single