FortiMail 400E Network Security/Firewall Appliance

Proven Security

FortiMail appliances and virtual appliances are proven, powerful messaging security platforms for any size organization — from small businesses to carriers, service providers, and large enterprises. Purpose-built for the most demanding messaging systems, FortiMail appliances employ Fortinet’s years of experience in protecting networks against spam, malware, and other message-borne threats.

Intelligent Protection

FortiMail prevents your messaging systems from becoming threat delivery systems. Its inbound filtering engine blocks spam and malware before it can clog your network and affect users. Its outbound inspection technology prevents other antispam gateways from blacklisting your users by blocking outbound spam and malware, including mobile traffic.

Manufacturer Part Number
FML-400E-BDL
EAN/UPC
0040232306396,040232306396
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Recommended Deployment Scenarios

Small to midsized organizations with up to 1000 users*

Hardware Specifications

10/100/1000 Interfaces (Copper, RJ-45) 4

SFP Gigabit Ethernet Interface 0

Storage 2x 1 TB

RAID Storage Management Software: 0, 1

Form Factor 1U

Power Supply Single (Dual Optional)

System Specifications

Configured Domains ** 100

Recipient-based Policies (per Domain / per System) — Incoming or Outgoing 600 / 3,000

Server Mode Mailboxes 400

Antispam, Antivirus, Authentication, and Content Profiles (per Domain / per System) 50 /200

Performance (Messages/Hour) [Without queuing based on 100 KB message size]

Email Routing 157 K

FortiGuard Antispam 147 K

FortiGuard Antispam + Antivirus 126 K

Dimensions

Height x Width x Length (inches) 1.75 x 17.05 x 13.86

Height x Width x Length (mm) 45 x 433 x 352

Weight 13.4 lbs  (6.1 kg)

Environment

Power Source 100–240V AC, 50–60 Hz

Maximum Current 100V/5A, 240V/3A

Maximum Power Required 131 W

Power Consumption (Average) 103 W

Heat Dissipation 482 BTU/h

Humidity 5–95% non-condensing

Operating Temperature 32–104°F (0–40°C)

Storage Temperature -13–167°F  (-25–75°C)

Compliance

FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB

Certification

VBSpam and VB100 rated, Common Criteria NDPP, FIPS 140-2 Compliant

*Recommended sizing for Gateway and Transparent deployments. For Server Mode, see Server Mode Mailbox metric. If unsure, please validate the model selection by checking the peak mail flow rates and average message size detail with a FortiMail specialist.

**Configured domains is the total number of email domains that can be configured on the appliance. Domain Associations can be used to enable additional domains which share configuration with the primary domain to which they are assigned.