mt20 Mobile Thin Client (ENERGY STAR)

Finally the notebook PC features you want, in the cost-effective thin client you need. The HP mt20 Mobile Thin Client combines a rich user experience with impressive on the go performance. All without compromising reliability or security.Businesses that have mobile users working on a defined set of tasks that need enhanced security access to server-based, virtual PC or blade PC computing with notebook mobility

Immerse Yourself

The HP mt20 Mobile Thin Client delivers a rich, immersive user experience with a 14" diagonal display, full-sized keyboard, built-in speakers and microphone, and a high-definition 720p webcam for optimal mobile collaboration.

The 11.6-inch diagonal display won’t weigh you down. The sharp resolution provides a crisp view of business documents and more.

Work efficiently on a full-sized spill-resistant keyboard with bottom case drain and smear resistant surfaces.

Its business rugged design protects your mobile thin client against the bumps common with mobile use. In fact, the HP mt20 passes rigorous MIL-STD 810G testing for vibration, dust, shock, altitude, high and low temperature and drops.

Manufacturer Part Number
1BS88UT#ABA
EAN/UPC
0190781467212,190781467212
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system: Windows 10 IoT Enterprise for Thin Clients 64
Processor family:

  • Intel® Celeron® processor
Processor: Intel® Celeron® 3865u with Intel HD Graphics (1.8 GHz, 2 cores)

Memory:
Memory:
  • 8 GB DDR4-2133 SDRAM (2 x 4 GB)(Transfer rates up to 2133 MT/s)
Memory slots: 2 SODIMM

Storage:
Internal drive: 128 GB M.2 SATA TLC SSD

Display and graphics:
Display:
  • 14" diagonal HD anti-glare LED-backlit (1366 x 768)
Graphics: Integrated:
Intel® HD Graphics

Expansion features:
Ports: Left side:
1 USB 2.0 charging
1 headphone/microphone combo
Right side:
1 USB 3.1 Type-C™ (charging)
1 USB 3.0
1 HDMI
1 RJ-45
1 VGA
1 AC power 17 
Expansion slots:
  • 1 multi-format digital media reader (Supports SD, SDHC, SDXC)
Audio:
  • Integrated stereo speakers and microphone. Dual-microphone array when equipped with webcam. Combo stereo headphone/microphone jack.
Keyboard: HP Premium Keyboard, minor spill-resistant

Communications:
Network interface: Realtek RTL8111HSH Gigabit Ethernet

Power and operating requirements:
Energy efficiency:
  • ENERGY STAR® certified
Power supply:
  • 45 W Smart AC adapter
  • 45 W 2-prong AC adapter (Japan only)
  • 65 W Smart AC adapter
Battery type:
  • HP Long Life 3-cell, 48 Wh Li-ion
Operating temperature range: 0° to 35°
Operating humidity range: 10% to 90%, non-condensing

Security management:
Security management:
  • Preboot authentication
  • Security lock slot (lock must be purchased separately)
  • Trusted Platform Module (TPM) 2.0
What's included:
Software:
  • HP Easy Shell
  • HP Device Manager
  • HP BIOSphere
  • HP BIOS Protection
  • HP Hotkey Filter
  • HP Management Integration Kit for Microsoft System Center Configuration Manager
Warranty:
  • HP Services offers a 1-year limited warranty. On-site service varies by country. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties.