mt20 Mobile Thin Client (ENERGY STAR)

Finally the notebook PC features you want, in the cost-effective thin client you need. The HP mt20 Mobile Thin Client combines a rich user experience with impressive on the go performance. All without compromising reliability or security.

Businesses that have mobile users working on a defined set of tasks that need enhanced security access to server-based, virtual PC or blade PC computing with notebook mobility

Manufacturer Part Number
1BS87UT#ABA
EAN/UPC
0190781465317,190781465317
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating systems available:
    • HP ThinPro / Smart Zero Core
    • Microsoft Windows 10 IoT Enterprise
  • Intel® Celeron 3865U Processor (1.8GHz dual-core) with Intel® HD graphics
  • 14" diagonal HD anti-glare Slim LED-backlit display supporting up to 1366 x 768 resolution
  • HD webcam with dual-microphone array for video conferencing (select models)
  • Intel® Dual Band Wireless-AC 3168 Wi-Fi + BT 4.2 adapter
  • Full size HP Premium Keyboard; minor spill-resistant with a thin layer of Mylar film to prevent minor spills
  • Separate launch buttons provide easy access to wireless on/off and speaker mute
  • Function keys provide control of features including standby mode, display brightness, external display, microphone mute, volume up and down
  • Large Click pad with support for gestures
  • Enhanced security features with preinstalled software and hardware options
  • HDMI digital video output for connecting to high-resolution displays
  • VGA analog video output
  • Battery:
    • HP 3-cell, 48 WHr Li-ion battery
    • Up to 15h 30m battery life