Mini Multi-Card Reader/Writer

Easy and convenient digital media access and management.

Compatible with 24 card formats, the Mini Manhattan Multi-Card Reader/Writer easily downloads and transfers digital images across some of today’s popular flash memory card formats. It's compatible with SecureDigital and MultiMedia types without the need for an external power supply, cables or card adapter for portable use.

Access picture files without directly connecting the camera or other media device to the computer. Its USB mass-storage functionality easily archives picture, music, video and personal data files.

Manufacturer Part Number
101981
EAN/UPC
0766623101981,766623101981
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • USB 3.0
  • CE
  • FCC
  • RoHS2

    Supports the following types of memory cards:
    SD / SDHC / SDXC / EXTREME SD / EXTREME II SD / EXTREME III SD / ULTRA SD / ULTRA II SD / ULTRA II SD P PLUS / SD-ULTRA-X / ULTRA SPEED SD / SD PRO / SD ELITE PRO / HS SD / MMC / MMC 4.0 / HS MMC / HS RS MMC / RS MMC / RS MMC 4.0 / MMC Mobile / Micro SD / Micro SDHC / Micro SDXC
Connections
  • USB port (1); type-A male
  • Memory Card Slots (2)
General
  • Transfer rates: 5 Gbps / 480 Mbps / 12 Mbps
  • Activity LED
Physical
  • Material: ABS plastic
  • Dimensions: 7 x 2.3 x 1.4 cm (2.8 x 0.9 x 0.6 in.)
  • Weight: 16 g (0.56 oz.)
Environmental
  • Operational temperature: 0 – 45°C (32 - 113°F)
  • Storage temperature: -15 – 60°C (5 - 140°F)
  • Working humidity: <85%
System Requirements
  • Compatible with Windows and Mac
Package Contents
  • Mini Multi-Card Reader/Writer
  • Quick Instruction Guide