VGA and USB to HDMI Converter

Converts analog PC-based audio/video signals into digital HDMI.

The Manhattan VGA and USB to HDMI Converter translates analog PC audio/video signals to HDMI format for compatible projectors, flat-panel HD displays, televisions and more. Advanced built-in circuitry lets you easily enjoy PC-based media on high-definition displays or TVs and maintains simultaneous A/V reception at the source PC. High bandwidth capability supports video resolutions up to 1920 x 1080 and 1080p@60Hz, serving beautifully for training, retail and trade-show purposes. Quick Plug and Play installation and Windows and Mac compatibility means the Manhattan VGA and USB to HDMI Converter makes it easy to deliver digital content stored on any desktop and notebook computers.

Manufacturer Part Number
152426
EAN/UPC
0766623152426,766623152426
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • HDMI 1.3
  • CE
  • FCC
  • HDCP

    General
  • Supports HDCP pass-through
  • Power: 5 VDC / 1 A
  • VGA video input formats: VGA, XGA, SVGA, SXGA, UGA

    Connections
  • Input: VGA / HD15 male (video)
  • Input: USB Type-A male (audio/power)
  • Output: HDMI female (video/audio)

    Signal Input/Output
  • Input video signal: 0.5 – 1.0 V p-p
  • Input DDC signal: 5 V p-p (TTL)
  • Output video: HDMI 1.3, HDCP 1.3
  • Frequency: 1.65 Gbps / 165 MHz

    Video Resolutions
  • VGA: 640 x 480, 800 x 600, 1024 x 768, 1280 x 720, 1280 x 768, 1280 x 960, 1280 x 1024, 1920 x 1200, 1920 x 1080
  • DTV/HDTV: 480i/480p/576i/576p/720p/1080i/1080p@60Hz

    Physical
  • LED indicators: power and port connection
  • VGA cable, 29 cm (1 ft.)
  • 5VDC / 1A USB power cable, 1 m (3 ft.)
  • Weight: 102 g (3.6 oz.)
  • Housing: plastic

    Operating Environment
  • Operation Temperature: 32 – 104°F (0 – 40°C)
  • Storage Temperature: -4 – 140°F (-20 – 60°C)
  • Humidity (noncondensing): 0 – 96%

    Package Contents
  • VGA and USB to HDMI Converter
  • Quick Instruction Guide