8-port Gigabit Click Switch w/4-port PoE+

NETGEAR ProSAFE® Web Managed Click Switch Family Overview

The Web Managed Click Switches GSS108E (8-port), GSS108EPP (8-port with PoE+) and GSS116E (16-port), all feature an innovative and flexible mounting bracket, making it easy to mount them vertically or horizontally, flat or perpendicular, on a wall, under a desk, or strapped to a pole, allowing you to put your ports where and how you need them! Watch the video to the left for more information.

Innovative Mounting Bracket and Silent operation

Simple to use mounting bracket enables vertical or horizontal orientation of ports.

To install, just mount the bracket onto a wall, desk, table leg/pole or "Virtually Anywhere", and "Click" the switch into the bracket.

All Click Switches feature a fanless design, even the GSS108EPP PoE+ model, providing Power-Over-Ethernet to your PD devices yet allowing silent operation in conference rooms, open space offices, healthcare centers or any noise-sensitive environment.

PoE+ Support

Power-Over-Ethernet (PoE) option available for powering IP Security Cameras, VoIP phones, wireless access points, and other Ethernet-powered devices.

Four (4) PoE+ ports (up to 30W per port) allow for the connection of up to 4 PoE/PoE+ (802.3af and 802.3at) devices (up to a total PoE power budget of 47W), plus an additional 4 non-PoE devices. PoE ports may also be used for non-PoE devices.

This new member of the Click Switch family allows you to install PoE+ ports in any environment, and exactly where you need them.

The innovative mounting system gives you the flexibility to place the PoE+ Click Switch in locations where other switches cannot go.

Innovative "Virtually Anywhere" Mounting System

The innovative and unique mounting system gives you the flexibility to place NETGEAR ProSAFE Click Switches in locations where other switches cannot go. Whether it's directly on a wall, strapped to a pole, under the meeting table in a conference room or in a server closet, vertical or horizontal, flat or perpendicular, the Click Switch's unique mounting system allows you to control exactly how and where your ports and cables are deployed.

Web Managed Switch Networking Features

The Web Managed Click Switches can go beyond plug-and-play connectivity with additional ProSAFE Web Managed Switch networking features, allowing businesses to segment the network with VLANs or prioritize voice and video traffic with QoS. IGMP Snooping allows for optimized multimedia delivery and port trunking (GSS108EPP and GSS116E only) adds redundancy to uplinks and servers. Setup and configuration is simple using the web browser-based configuration GUI.

Manufacturer Part Number
GSS108EPP-100AUS
EAN/UPC
0606449117905,606449117905
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: GSS108EPP

Model Description

  • 8-port Gigabit Click Switch w/4-port PoE+

Datasheet (PDF)

  • GSS108EPP Datasheet

Gigabit Ports

  • 8

USB Charging Ports

  • N/A

PoE/PoE+ Ports / PoE Budget

  • 4 PoE/PoE+, 47W total power

Max MAC entries

  • 4K

Buffer Size

  • 192KB

VLAN (# supported)

  • 64

Link Aggregation / Port Trunking

  • Manual Static LAG

Number of LAGs & Number of Members

  • 2 LAGs with max 4 members in each LAG

Number of priority queues

  • 4

Supported Multicast Groups

  • 128

Auto Denial-of-Service Prevention

  • Yes

Port Mirroring Max Number of Source Ports Allowed (Many to 1)

  • 1

Jumbo Frame Support

  • up to 9K packets

Power Supply

  • Internal: 100-240VAC, 50-60Hz, 2A max (power cord localized to country of sale)

LED Lights Off for Stealth Operation

  • Yes

Internal/External Power Supply

  • Internal

Max power consumption (Watts)

  • 5.31W (no PoE) 57.4W (with PoE max)

Number of Fans

  • 0 - Fanless

Acoustic noise level @ 25° C (dBA)

  • Fanless - 0 dBA

Case Material

  • Metal

MTBF (hours)

  • 1,494,913 hours

Electromagnetic Compliance (A or B)

  • B

Operating temperature

  • 0° to 40°C (32° to 104°F)

Dimensions (W x D x H)

  • 305 x 65 x 35 mm (12.0 x 2.6 x 1.4 in)

Weight

  • 0.93 kg (2.05 lb)