Explore APC Rack Power Distribution in 3D animation.
APC Switched Rack Power Distribution Units (PDUs) enable advanced, user-customizable power control and active monitoring. Remote outlet level controls allow power on/off functionality for power cycling to remotely reboot equipment and restrict unauthorized use of individual outlets. Power sequencing time delays allow users to define the order in which to power up or down attached equipment to avoid circuit overload. Current metering provides real-time remote monitoring of connected loads with user-defined alarms to warn of potential circuit overloads. Users can access, configure, and control Switched Rack PDUs through secure Web, SNMP, Command Line Interface, or Telnet Interfaces which are complimented by APC Centralized Management platforms using StruxureWare Data Center Expert, Operations, Capacity, and Energy Efficiency. New AP8000 series Switched Rack PDUs include real power monitoring, a temperature/humidity sensor port, and locking IEC receptacles.
Note:
Technical Specifications
Output
Nominal Output Voltage
208VMaximum Total Current Draw
30Output Connections
(16) IEC 320 C13 (Battery Backup)
Nominal Input Voltage
200V , 208V , 230VInput frequency
50/60 HzInput Connections
NEMA L6-30PCord Length
12ft ( 3.66meters )Acceptable Input Voltage
200-240VACNumber of Power Cords
1Maximum Input Current
30ARegulatory Derated Input Current (North America)
24AMaximum Height
3.5inches ( 89mm , 8.9cm )Maximum Width
17.5inches ( 444mm , 44.4cm )Maximum Depth
10.0inches ( 254mm , 25.4cm )Rack Height
2UNet Weight
13.9lbs. ( 6.32kg )Shipping weight
18.4lbs. ( 8.36kg )Shipping Height
5.75inches ( 146mm , 14.6cm )Shipping Width
20.25inches ( 514mm , 51.4cm )Shipping Depth
20.25inches ( 514mm , 51.4cm )Color
BlackOperating Environment
32 - 113 °F ( 0 - 45 °C )Operating Relative Humidity
0 - 95 %Operating Elevation
0-10000ft ( 0-3000meters )Storage Temperature
-25 - 65 °CStorage Relative Humidity
0 - 95 %Storage Elevation
0-50000ft ( 0-15000meters )Approvals
cUL Listed, CSA, FCC Part 15 Class A, ICES-003, Industry Canada, PSE, UL 60950, UL ListedStandard warranty
2 years repair or replaceRoHS
CompliantREACH
REACH: Contains No SVHCsBattery Directive
CompliantBattery Notes
ts_Battery_Notes