RCA's digital flat antennas make it easier than ever to enjoy the reliability, convenience, unbeatable picture, and freedom of over-the-air HD TV. With 360-degree patented reception technology, this indoor antenna eliminates the need for constant adjustments and will outpeform traditional antennas. Just hang it, lay it flat, or stand it upright - it's the perfect complement to home theater set ups and streaming devices. The large surface area provides improved reception, while RCA's advanced SmartBoost digital technology amplifies weak signals to bring you even more HD channels.
Features
Note:
Range (Distance) : 50 miles
Cable Type : 6 ft Coax F Connector
Color : Black
Included : Antenna, Amplifier, Power, Easel and Coax Cable
Dimensions : 9.25H x 8.13W x .5D
Weight (Kg/lb) : 2.3 lb