Ultra Durable 2 NVIDIA GeForce GTX 1050 Ti OC Graphic Card

Outlook

Low Profile Design

Low profile design with 167mm card length saves more spaces and fits slim or smaller system.

Performance

One-click Super overclocking

With a simple click on XTREME engine utility, gamers can easily tune the card to meet their various gaming requirements without any overclocking knowledge, while saving the hassle of manual adjustment.

Flexible Connectivity

Equip with one Dual-link DVI-D, one DP, and two HDMI ports and support up to 4 displays.

Durability

Ultra Cooling

Lower RDS(on) MOSFETs are specially designed to produce lower switching resistance for faster electric current charging and discharging at extremely low temperature.

Low Power Loss

Metal Choke hold energy much longer than common iron-core chokes at high frequency, thus effectively reduce core energy loss and EMI interference.

Longer Life

Lower ESR Solid Capacitors ensure better electronic conductivity for excellent system performance and longer lifespan.

Manufacturer Part Number
GV-N105TOC-4GL
EAN/UPC
4719331301156
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing: GeForceĀ® GTX 1050 Ti
Core Clock: Boost: 1442 MHz/ Base: 1328 MHz in OC Mode
Boost: 1417 MHz/ Base: 1303 MHz in Gaming Mode
Memory Clock: 7008 MHz
Memory Size: 4 GB
Memory Type: GDDR5
Memory Bus: 128 bit
Card Bus: PCI-E 3.0 x 16
Output: Dual-link DVI-D *1
HDMI-2.0b*2 (Max Resolution: 4096x2160 @60 Hz)
Display Port-1.4 *1 (Max Resolution: 7680x4320 @60 Hz)
Digital max resolution: 7680x4320
Multi-view: 4
Card size: H=37 L=167 W=68.9 mm
PCB Form: Low Profile
DirectX: 12
OpenGL: 4.5
Recommended PSU: 300W
Power Connectors: N/A