27 Ultrathin Monitor: S2718D

Innovation without limits

Forget what you’ve seen before. Dive into the action with unbeatable views, the world’s overall thinnest profile in its class, and unmatched clarity with HDR. The Dell 27 Ultrathin Monitor | S2718D is a CES 2017 Innovation Awards honoree.

Unmatched design

Take your view to the edge: With Dell’s InfinityEdge display, you’ll enjoy an expansive entertainment experience without borders. A gorgeous, edge-to-edge viewing experience on this virtually borderless display ensures that you’ll be immersed in the visuals, not distracted by the frame.

Made to fit in and stand out: This 27" ultrathin monitor has an elegant and state-of-the-art design. The slim riser and sleek, metallic surface complement its premium performance and make it a perfect fit for various lifestyles and contemporary workspaces.

Incredible visuals with Dell HDR

A captivating view: Dell HDR (high dynamic range) combines greater depth of colors, remarkable clarity and a high contrast range of shades - from the brightest whites to the deepest blacks - to create strikingly accurate images.

More detailed and stunning colors: A wide viewing angle enabled by In-plane switching technology and more than 99% coverage on the sRGB spectrum lets you see rich colors, greater depth and a wider range of shades no matter where you sit. Plus, you’ll see it all in stunning Quad HD (2560x1440) resolution.

Entertainment without exceptions: Whether you’re watching a movie, playing a game or working on a presentation, you’ll see superb visuals. HDR10 movies shine like they were meant to. Even your HDR games and photos will boast a lifelike experience.

Brilliantly built

One cable. Many uses: USB Type-C connectivity ensures the added convenience of all-in-one cable management. Connect your laptop to the monitor and charge from a single source. Meet all your video, data and power needs while reducing cable clutter at the same time.

A clean desktop for a clear mind: Designed as a smart cable management system, all of your connection ports and slots are cleverly placed at the rear of the slim base. No more unsightly cables.

Easy on the eyes: This TUV Certified monitor has a flicker-free screen with ComfortView, a feature that filters out harmful blue light emissions. It’s designed to optimize eye comfort even over extended viewing – like your next movie marathon.

An ideal angle: A smart hinge design lets you tilt and swivel the monitor for a comfortable viewing position.

Manufacturer Part Number
S2718D
EAN/UPC
0884116267898,884116267898
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Display Type
LED-backlit LCD monitor / TFT active matrix
Energy Class
Class A
Diagonal Size
27"
Viewable Size
27"
Built-in Devices
USB 3.1 hub
Panel Type
IPS
Aspect Ratio
Widescreen - 16:9
Native Resolution
2560 x 1440 at 60 Hz
Pixel Pitch
0.2331 mm
Pixel Per Inch
109
Brightness
300 cd/m²
Contrast Ratio
1000:1 / 8000000:1 (dynamic)
Color Support
16.7 million colors
Response Time
8 ms (normal); 6 ms (fast)
Vertical Refresh Rate
48 - 75 Hz
Horizontal Refresh Rate
30 - 140 kHz
Horizontal Viewing Angle
178
Vertical Viewing Angle
178
Screen Coating
3H Hard Coating
Backlight Technology
WLED
Features
99% sRGB color gamut
Color
Black
Dimensions (WxDxH)
24.1 in x 7.1 in x 17.8 in - with stand
Weight
15.1 lbs

Connectivity


Interfaces
HDMI
USB-C upstream
2 x USB 3.0 downstream
Audio line-out
  
Mechanical

Display Position Adjustments
Swivel, tilt
Tilt Angle
-5/+21
Swivel Angle
90
 
Miscellaneous

Features
Security lock slot (cable lock sold separately)
Included Accessories
Stand
Cables Included
1 x HDMI cable
1 x USB-C cable
Compliant Standards
RoHS, TCO Displays, BFR-free

Power


Voltage Required
AC 120/230 V (50/60 Hz)
Power Consumption Operational
30 Watt
Power Consumption Sleep
0.5 Watt
Power Consumption (Off Mode)
0.3 Watt

Software / System Requirements

Included Software
Drivers & Utilities 
 
Dimensions & Weight
Dimensions & Weight Details
With stand - width: 24.1 in - depth: 7.1 in - height: 17.8 in - weight: 15.1 lbs
Without stand - width: 24.1 in - depth: 0.8 in - height: 13.8 in
 
Environmental Standards
ENERGY STAR Certified
Yes
 
Environmental Parameters
Min Operating Temperature
32 °F
Max Operating Temperature
104 °F
Humidity Range Operating
10 - 80% (non-condensing)