3U 5.25" 3-Bay Compact microATX Chassis with 500W Redundant Power Supply

The DN-105-T, DN-200, DN-300, and DN-400 chassis are designed with elegance and functionality fit for Audio/Video industry and Home Theater Personal Computer (HTPC). With the advancement of server racks for home, these models are ideal for both rackmount and desktop orientation. DN series is ideal platform for HTPC build using popular AMD and Intel processors.

Manufacturer Part Number
DN-300-50R8PD8
EAN/UPC
0846813037839,846813037839
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: DN-300-50R8PD8
RoHS Compliance Version: Yes
Form factor: 3 U
Standard Drive Bays: 3.5" Drive (internal): 4
5.25" Drives: 3
Indicators: Power, HDD
Switches: Power
Supported PSU Type: ATX PS2/ mini-Redundant
Expansion Slots: 4
Security: Key Lock
Material of Front Bezel: Aluminum
Material of Handle: Aluminum
Material of Main Chassis: SGCC 1.0mm
Color of Front Bezel: Black
Color of Main Chassis: Black
Front Connector: 2x USB 3.0
Motherboard Size: 9.6 x 9.6 (microATX, mini-ITX)
Optional Fan:: 120mm x1, 80mm x2
Dimensions (WxHxD): 18.98" x 5.25" x 19.26"
482.1 mm x 133.3 mm x 489.2 mm
Notes: - if sliding rails will be used, please check the rail loading capacity if suitable for the system configuration.