4 Wire-Free HD Camera Security System

From kids and pets to an empty home or after-hours business, you’ve got a lot to keep safe. Day or night, indoors or out, Arlo takes the wondering and worrying out of life with the 100% wire-free indoor/outdoor home monitoring system. Security so simple—just place Arlo’s weatherproof cameras wherever you need them without needing to find a power outlet. They are battery powered that last up to 6 months. Then use the free Arlo app anytime, anywhere to see crystal- clear live and recorded HD video. Arlo cameras automatically detect movement, send alerts to your phone and record video to your free private cloud storage to review anytime. Arlo is always ready to go when you are—add extra cameras to your system with the touch of a button.

Manufacturer Part Number
VMS3430-100NAS
EAN/UPC
0606449107739,606449107739
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

  • Video resolution
    • Configurable up to 1280 x 720

  • Video format
    • H.264

  • Imaging
    • Full Color

    • CMOS

    • Auto-adaptive white/black balance and exposure

  • Motion detection
    • Adjustable sensitivity

    • Automatic email alerts and push notifications

  • Digital pan and zoom
    • Yes

  • Night vision
    • 850 nm LEDs: illuminates up to 25 feet

    • IR cut-off filter

  • Battery
    • Four (4) Lithium CR123 Photo

  • Battery level indication
    • Yes

  • Battery life
    • 4 to 6 months

  • Field of view
    • Field of view: 110°

  • Focus range (ST)
    • Fixed focus (2 ft to infinity)

  • Operating temperature
    • 14° to 122° F (-10° C to 50° C)

  • Dimension
    • 2.8 x 1.7 x 2.6 in (72 x 44 x 66 mm)

  • Weight
    • 4.3 oz (123g)

Base Station

  • Interface port
    • Fast Ethernet

  • Indicator LEDs
    • Power, Internet, Camera, Smart Home, USB

  • IP configuration
    • DHCP

  • Antenna
    • Internal

  • Wireless range
    • 300+ feet line of sight

  • Wireless
    • 2.4GHz

    • 802.11n

  • Processor and memory
    • 500Mhz MIPS 74K Processor

    • 128MB Flash, 128MB RAM

  • Certifications
    • FCC, IC, CE, UL

  • Operating temperature
    • 32° to 122° F (0° to 50° C)

  • Dimension
    • 2.2 x 8.5 x 6.5 in (55 x 215 x 165 mm)

  • Weight
    • 11.3 oz (320 g)