ProDisplay P223 21.5-inch Monitor

Put your HP Pro PC content front and center on an ample 21.5-inch diagonal FHD screen with the HP ProDisplay P223 21.5-inch Monitor. The sleek design delivers essential presentation features and advanced connectivity for your everyday business productivity at a highly affordable price point.

Fabulous front-of-screen

Get crisp image clarity for all your content on the 21.5-inch diagonal screen with 1920 x 1080 resolution, and 3000:1 contrast ratio. 178-degree viewing angles mean everybody has a great view.

High-speed connectivity and FHD imagery

Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort™ connection, which also supports multiple display connections from a single PC. Get legacy device compatibility from the VGA connector.

Create an efficient, easy-to-use workspace

Attach your HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Return & exchange information

HP.com will accept returns or exchanges for this product up to 30 days after delivery.

Manufacturer Part Number
X7R61A8#ABA
EAN/UPC
0190780044063,190780044063
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number X7R61A8#ABA
Display Size (diagonal) 54.6 cm (21.5")
Display Type VA w/LED backlight
Panel Active Area 18.74 x 10.53 in; 476 x 267.7 mm
Viewing Angle 178° horizontal; 178° vertical
Brightness 250 cd/m² 1
Contrast Ratio 3000:1 static; 5000000:1 dynamic 1
Response Time 5 ms gray to gray 1
Aspect Ratio 16:09
Native Resolution FHD (1920 x 1080 @ 60 Hz)
Resolutions Supported 1920 x 1080; 1680 x 1050; 1600 x 900; 1440 x 900; 1280 x 1024; 1280 x 800; 1280 x 720; 1024 x 768; 800 x 600; 720 x 400; 640 x 480
Display Features Anti-glare; Language selection; LED Backlights; On-screen controls; Plug and Play; User programmable; User controls
User Controls Menu; Minus ("-"); Plus ("+") /Input Control; OK/Auto; Power; Brightness; Contrast; Input Control; Color Control; Image Control; Power Control; OSD Control;
Management; Language; Information; Exit
Input Signal 1 VGA; 1 DisplayPort™ 1.2;
(with HDCP support)
Input Power Input voltage: 100 to 240 VAC
Power Consumption 28 W (maximum), 20 W (typical), 0.5 W (standby)
Dimensions with Stand
(W x D x H)
20.28 x 7.53 x 15.32 in
51.5 x 19.12 x 38.9 cm
Dimensions without
Stand (W x D x H)
20.28 x 2.16 x 12.87 in
51.5 x 5.49 x 32.7 cm
Without stand
Weight 7.7 lb
3.5 kg
With stand
Ergonomic Features Tilt: -5 to +22°
Environmental Arsenic-free display glass; Mercury-free display backlights; TCO Certified Edge; Low halogen 2
Expandable Solutions ProDesk; ProBook
What's in the box Monitor; AC power cord; VGA cable; DisplayPort cable; CD (includes user guide, warranty, drivers)
Warranty Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection
beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on
date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc.