Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display specifications
Display size (diagonal): 80 cm (31.5")
Panel active area: 27.49 x 15.46 in
Aspect ratio: 16:9
Native resolution: 1920 x 1080 @ 60 Hz
Resolutions supported:
- 1920 x 1080
- 1680 x 1050
- 1600 x 900
- 1440 x 900
- 1280 x 1024
- 1280 x 800
- 1280 x 720
- 1024 x 768
- 800 x 600
- 720 x 400
- 640 x 480
Pixel pitch: 0.36 mm
Brightness: 250 cd/m²
1 Contrast ratio: 1200:1 static
6000000:1 dynamic
1 View angle: 178° horizontal
178° vertical
Response time: 5 ms on/off
1 Tilt and swivel angle: Tilt: -5 to +13°
Display features: Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)
Connectivity
Input connector: 1 VGA
1 DVI-D (with HDCP support)
Dimensions and weight
Weight: 13 lb (5.9 kg)
(With stand)
Product dimensions without stand (W x D x H): 28.72 x 17.04 x 22.97 in (72.97 x 43.28 x 58.34 cm)
(Without stand)
Product dimensions with stand (W x D x H): 28.73 x 19.48 x 22.97 in (72.97 x 49.48 x 58.34 cm)
Power and operating requirements
Power:
- Input voltage: 100 to 240 VAC
Power consumption:
- 39 W (maximum)
- 36 W (typical)
- 0.5 W (standby)
Operating temperature range: 41 to 95°F
(5 to 35°C)
Operating humidity range: 20 to 80% RH
Environmental: Arsenic-free display glass
Mercury-free display backlighting
Low halogen
2 Certification and compliance
Certifications and compliances:
- CB
- CE
- CCC
- China CEL
- Taiwan BSMI
- VCCI
- China Energy Label Grade 1
- Microsoft WHQL Certification Win-10, Win-8, Win-7
What's included
Warranty: Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc.
What's in the box:
- Monitor
- AC power cord
- VGA cable
- CD (includes User Guide, warranty, drivers)
- Hard copy warranty booklet (country specific)
- VESA mount
- Vesa mount bracket
1 All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
2 External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.