Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Requirment:
Processor:
- Intel Core i3 or AMD A4 3.0 GHz or higher
- Intel Core i5 or i7 1.06 GHz or higher required for AVCHD & Intel Quick Sync Video support
- Intel Core i7 or AMD Athlon A10 or higher for UHD, Multi-Camera or 360 video
Operating System: - Windows 10, Windows 8, Windows 7, 64-bit OS highly recommended
Hard Disk: - Minimum 4 GB HDD space for full installation
Memory: - 4 GB of RAM or higher, 8+GB highly recommended for UHD, Multi-Camera, or 360° video
- Minimum 256 MB VRAM, 512 MB or higher recommended for hardware decoding acceleration
Optical Drive: - Digital download option available if DVD-ROM drive not available for installation
- DVD burner for creating DVD and AVCHD discs
Others: - HEVC (H.265) support requires Windows 10 and supporting PC hardware or graphics card
- Windows-compatible sound card