SP 377SFNwX Black and White Laser Multifunction Printer

Add value, reduce costs in your small office

Choose the RICOH SP 377SFNwX for versatile, easy-to-maintain multifunction performance from the desktop. Connect your way, replace consumables in seconds, manage diverse media, print remotely, and take advantage of a high-yield print cartridge to help keep costs per print low.

Connect to productive performance

Connect via standard USB 2.0 or Ethernet network interfaces. Or ditch the cables and connect to the MFP via Wireless LAN or network-free Wi-Fi Direct and place the SP 377SFNwX anywhere.You can set up and configure the device in moments by downloading the Auto Run Print Driver for Windows, Mac or Linux operating systems.

Do it all from the desktop

Add value by expanding your capabilities. Print black-and-white output at up to 30 pages per minute (ppm). Use the 35-Sheet Automatic Reversing Document Feeder (ARDF) to feed originals quickly and produce one- or two-sided copies, or choose to scan and share documents instantly with the Scan-to-Email/Folder/FTP/USB options. Lower transmission and paper costs with paperless PC faxing.

Keep everything running smoothly

Reduce maintenance and extend uptime with the All-in-One Print Cartridge. With nearly double the output of most competitive MFPs, it’s loaded with everything you need to print up to 6,400 pages right out of the box. Use Web Image Monitor and @Remote to monitor device usage. Replace the high-yield cartridge yourself in seconds.

Work on anything from anywhere

Pair your iOS or Android smartphone or tablet with the SP 377SFNwX for convenient mobile printing. Simply touch your device to the Near Field Communication (NFC) authentication tag to get started. With the RICOH Smart Device Connector app, you can grab digital information from cloud storage applications and print them via Mopria™ at any time.

Push the envelope with more media

Make output more compelling by producing it on more stocks, from envelopes to thicker postcards to 8.5” x 14” documents. Each print offers clear images and sharp text with 1200 x 1200 dpi resolution. Load up to 300 sheets at once via the 250-Sheet Front-Loading Paper Tray for day-to-day jobs and the 50-Sheet Bypass Tray for jobs on a wide variety of paper types and sizes.

Simplify everyday tasks

Use the 4-line LCD control panel, eight quick dial keys, function shortcut keys and more to program jobs quickly. With ID Card Copy, you can scan two-sided originals, such as business cards and driver’s licenses, onto a single side of a sheet of paper. Advanced printer functions give you the ability to combine pages, add covers, insert watermarks and more for professional looking documents done completely in-house.

Reduce costs automatically

The SP 377SFNwX is ENERGY STAR certified, meets EPEAT Silver criteria and offers Typical Electricity Consumption (TEC) of 1.5 kWh/week. Plus, you can enable Energy Saver Mode and default duplex printing to help reduce costs even more.

Manufacturer Part Number
408155
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Engine Specifications

Configuration: Desktop

Technology : Laser

Color/B&W: Black & White

Printing Process: Electro-photographic printing

Scanning Element

Laser beam

Toner Type

Dry mono-component toner development

B & W Print Speed (Letter)

30 ppm

Maximum Monthly Volume

Up to 5,800 total prints/month

Maximum Duty Cycle

35,000 prints

First Page Out Time

8 seconds or less

Warm-Up Time

30 seconds or less

Recovery from Sleep Mode

16 seconds

Standard Paper Capacity

250-Sheet Tray x 1 + 50-Sheet Bypass

Maximum Paper Capacity

300 sheets

Standard Output capacity

50 sheets (face down)

Supported Paper Sizes

Standard Tray: 5.5" x 8.5" to 8.5" x 14", A6 – B5
Custom Sizes: 3.94" x 5.82" to 8.5" x 14" (100 x 148mm to 216 x 356mm)
Bypass Tray: 5.5" x 8.5" to 8.5" x 14", A6 – B5, Envelopes
Custom Sizes: 3.5" x 5.5" to 8.5" x 14" (90 x 140mm to 216 x 356mm)
Duplexing: 8.5" x 11", 8.5" x 14", A4

Supported Paper Weights

14 – 43 lb. Bond/90 lb. Index (52 – 162 g/m²)
Duplexing: 16 – 28 lb. Bond (60 – 105 g/m²)

Supported Paper Types

Standard Tray: Thin, Thick, Plain, Recycled, Color, Preprinted, Pre-punched, Letterhead, Bond, Cardstock, Labels, OHP*, Envelopes*

Duplexing

Standard (@ less than 50% productivity)

Dimensions (W x D x H)

15.9" x 15.5" x 15.9" (405 x 392 x 405mm)

Weight

37.5 lb. (17 kg) (including Starter AIO)

Power Consumption (Operating)

800 W Max.

Power Consumption (Sleep Mode)

.89 W or less

Typical Electricity Consumption (TEC)**

1.5 kWh/week

Power Requirements

120 V, 60Hz, 7A

Energy Star

Certified

EPEAT status

Silver Rated

*From Bypass Tray only.
**Typical Electricity Consumption by ENERGY STAR program

Copy Specifications

Copy Resolution

Scanning: 600 x 600 dpi via Platen, 600 x 300 dpi via ARDF
Printing: Up to 1200 x 1200 dpi

Document Feeding

Automatic Reversing Document Feeder (Standard)

Original Capacity

35 sheets

Original Size

5.5" x 5.5" to 8.5" x 14" (140 x 140 mm to 216 x 356 mm)

Original Weight

14 - 28 lb. Bond (52 - 105 g/m2)

Maximum Original Size

Platen: Up to 8.5" x 11.7"/A4 (210 x 297mm)
ARDF: Up to 8.5" x 14" (216 x 356mm)

Maximum Copy Quantity

99 copies

Preset Reduction and Enlargement Ratios

50%, 65%, 78%, 93%, 129%, 155%, 200%, 400%

Zoom Range

25 - 400% in 1% increments via ARDF or platen

ID Card Copy

Supported

Copier Features

Duplex Copy, Combine Copy (2 in 1, 4 in 1), Image Density Adjustment, Image Quality Mode (Text/Photo/Mixed)

Print Specifications

Processor Speed

360 MHz

Memory (Standard/Maximum)

128 MB RAM

Print Resolution

1200 x 1200, 1200 x 600 dpi, 600 x 600 dpi

Printer Languages

PCL6, PCL5e

Connection Type

Wi-Fi Direct IEEE 802.11 b/g/n Wireless LAN (Ad Hoc & Infrastructure modes) Near Field Communications (NFC) 10Base-T/100Base-TX Ethernet USB 2.0 Hi Speed Type B

Font Support

PCL: 45 + 13 International

Network Protocol

TCP/IP (IPv4, IPv6), IPP

Supported Operating Systems

Windows Vista, 7, 8, 10, Server 2003/R2, Server 2008/R2, Server 2012/R2 Mac OS v10.8 or later Linux Ubuntu 14.04LTS/14.10, Open SUSE 13.1/13.2, Red Hat Linux Enterprise 6/7 and Mopria™ support

Device Management Utilities

Web Image Monitor, @Remote¹ (limited support, requires optional @Remote Office Appliance)

Mobile Printing Support

RICOH Smart Device Connector app, Mopria

¹ Counter information only.

Other Printer Features

 

Collate, Dithering, Duplex, Do Not Print Blank Pages, Cover Sheets, Layout/N-up, Reduce/Enlarge, Rotate Print, Toner Saving, Watermarks

Scanner Specifications

Scanner Resolution

Optical: 1200 x 1200 dpi
TWAIN/WIA: Platen – 75 to 19200 dpi;
ARDF: Up to 600 x 600 dpi Scan to: 100/150/200/300/400/600 dpi

Scanning Speed

B&W: 13 ipm at 600 x 300 dpi (Using ARDF)
Color: 4.5 ipm at 600 x 300 dpi (Using ARDF)

Platen Size

Up to 8.5" x 11.7" (216 x 297mm)

Maximum Scanning Size

Up to 8.5" x 14"

Scan Modes

Text, Text/Photo, Grayscale

File Formats

TIFF, JPEG, PDF

Scan-to modes

Scan-to-Email (1 recipient per TX)
Scan-to-Folder (1 destination per TX)
Scan-to-FTP (1 destination per TX)
Scan-to-USB

Facsimile SpecificationsEngine Specifications

Configuration

Desktop

Technology

Laser

Color/B&W

Black & White

Printing Process

Electro-photographic printing

Scanning Element

Laser beam

Toner Type

Dry mono-component toner development

B & W Print Speed (Letter)

30 ppm

Maximum Monthly Volume

Up to 5,800 total prints/month

Maximum Duty Cycle

35,000 prints

First Page Out Time

8 seconds or less

Warm-Up Time

30 seconds or less

Recovery from Sleep Mode

16 seconds

Standard Paper Capacity

250-Sheet Tray x 1 + 50-Sheet Bypass

Maximum Paper Capacity

300 sheets

Standard Output capacity

50 sheets (face down)

Supported Paper Sizes

Standard Tray: 5.5" x 8.5" to 8.5" x 14", A6 – B5
Custom Sizes: 3.94" x 5.82" to 8.5" x 14" (100 x 148mm to 216 x 356mm)
Bypass Tray: 5.5" x 8.5" to 8.5" x 14", A6 – B5, Envelopes
Custom Sizes: 3.5" x 5.5" to 8.5" x 14" (90 x 140mm to 216 x 356mm)
Duplexing: 8.5" x 11", 8.5" x 14", A4

Supported Paper Weights

14 – 43 lb. Bond/90 lb. Index (52 – 162 g/m²)
Duplexing: 16 – 28 lb. Bond (60 – 105 g/m²)

Supported Paper Types

Standard Tray: Thin, Thick, Plain, Recycled, Color, Preprinted, Pre-punched, Letterhead, Bond, Cardstock, Labels, OHP*, Envelopes*

Duplexing

Standard (@ less than 50% productivity)

Dimensions (W x D x H)

15.9" x 15.5" x 15.9" (405 x 392 x 405mm)

Weight

37.5 lb. (17 kg) (including Starter AIO)

Power Consumption (Operating)

800 W Max.

Power Consumption (Sleep Mode)

.89 W or less

Typical Electricity Consumption (TEC)**

1.5 kWh/week

Power Requirements

120 V, 60Hz, 7A

Energy Star

Certified

EPEAT status

Silver Rated

*From Bypass Tray only.
**Typical Electricity Consumption by ENERGY STAR program

Copy Specifications

Copy Resolution

Scanning: 600 x 600 dpi via Platen, 600 x 300 dpi via ARDF
Printing: Up to 1200 x 1200 dpi

Document Feeding

Automatic Reversing Document Feeder (Standard)

Original Capacity

35 sheets

Original Size

5.5" x 5.5" to 8.5" x 14" (140 x 140 mm to 216 x 356 mm)

Original Weight

14 - 28 lb. Bond (52 - 105 g/m2)

Maximum Original Size

Platen: Up to 8.5" x 11.7"/A4 (210 x 297mm)
ARDF: Up to 8.5" x 14" (216 x 356mm)

Maximum Copy Quantity

99 copies

Preset Reduction and Enlargement Ratios

50%, 65%, 78%, 93%, 129%, 155%, 200%, 400%

Zoom Range

25 - 400% in 1% increments via ARDF or platen

ID Card Copy

Supported

Copier Features

Duplex Copy, Combine Copy (2 in 1, 4 in 1), Image Density Adjustment, Image Quality Mode (Text/Photo/Mixed)

Print Specifications

Processor Speed

360 MHz

Memory (Standard/Maximum)

128 MB RAM

Print Resolution

1200 x 1200, 1200 x 600 dpi, 600 x 600 dpi

Printer Languages

PCL6, PCL5e

Connection Type

Wi-Fi Direct IEEE 802.11 b/g/n Wireless LAN (Ad Hoc & Infrastructure modes) Near Field Communications (NFC) 10Base-T/100Base-TX Ethernet USB 2.0 Hi Speed Type B

Font Support

PCL: 45 + 13 International

Network Protocol

TCP/IP (IPv4, IPv6), IPP

Supported Operating Systems

Windows Vista, 7, 8, 10, Server 2003/R2, Server 2008/R2, Server 2012/R2 Mac OS v10.8 or later Linux Ubuntu 14.04LTS/14.10, Open SUSE 13.1/13.2, Red Hat Linux Enterprise 6/7 and Mopria™ support

Device Management Utilities

Web Image Monitor, @Remote¹ (limited support, requires optional @Remote Office Appliance)

Mobile Printing Support

RICOH Smart Device Connector app, Mopria

¹ Counter information only.

Other Printer Features

 

Collate, Dithering, Duplex, Do Not Print Blank Pages, Cover Sheets, Layout/N-up, Reduce/Enlarge, Rotate Print, Toner Saving, Watermarks

Scanner Specifications

Scanner Resolution

Optical: 1200 x 1200 dpi
TWAIN/WIA: Platen – 75 to 19200 dpi;
ARDF: Up to 600 x 600 dpi Scan to: 100/150/200/300/400/600 dpi

Scanning Speed

B&W: 13 ipm at 600 x 300 dpi (Using ARDF)
Color: 4.5 ipm at 600 x 300 dpi (Using ARDF)

Platen Size

Up to 8.5" x 11.7" (216 x 297mm)

Maximum Scanning Size

Up to 8.5" x 14"

Scan Modes

Text, Text/Photo, Grayscale

File Formats

TIFF, JPEG, PDF

Scan-to modes

Scan-to-Email (1 recipient per TX)
Scan-to-Folder (1 destination per TX)
Scan-to-FTP (1 destination per TX)
Scan-to-USB

Facsimile Specifications

Fax Resolution

Standard: 200 x 100 dpi (8 x 3.85 lines/mm) Detail: 200 x 200 dpi (8 x 7.7 lines/mm)

Fax Scanning Speed w/ARDF

B&W: FB: 145 mm/s (300 x 300 dpi), 36 mm/s (600 x 600 dpi), ARDF: 64 mm/s 13 ipm (600 x 300 dpi)
Color: FB: 48 mm/s (300 x 300 dpi),12 mm/s (600 x 600 dpi), ARDF: 22 mm/s 4.5 ipm (600 x 300 dpi)

Modem Speed

33.6 Kbps with Auto Fallback to 2,400 bps

Compression Method

MH, MR, MMR

SAF Memory

100 pages

Transmission Speed

Approx. 3 seconds/page*

Quick Dials

8 standard

Standard Fax Features

PC Fax Send/Receive, Auto Answer, Auto Redial, Auto/Manual Reception, Book Fax, Broadcasting (100 stations), Contrast Control, Error Correction Mode, Image Reduction, Immediate/Memory Transmission, Monitor Speaker, On Hook Dial, Page Retransmission, Pulse/Tone Selection, Smoothing, Telephone Answering Machine Interface, Time Indicator

Fax Resolution

Standard: 200 x 100 dpi (8 x 3.85 lines/mm) Detail: 200 x 200 dpi (8 x 7.7 lines/mm)

Fax Scanning Speed w/ARDF

B&W: FB: 145 mm/s (300 x 300 dpi), 36 mm/s (600 x 600 dpi), ARDF: 64 mm/s 13 ipm (600 x 300 dpi)
Color: FB: 48 mm/s (300 x 300 dpi),12 mm/s (600 x 600 dpi), ARDF: 22 mm/s 4.5 ipm (600 x 300 dpi)

Modem Speed

33.6 Kbps with Auto Fallback to 2,400 bps

Compression Method

MH, MR, MMR

SAF Memory

100 pages

Transmission Speed

Approx. 3 seconds/page*

Quick Dials

8 standard

Standard Fax Features

PC Fax Send/Receive, Auto Answer, Auto Redial, Auto/Manual Reception, Book Fax, Broadcasting (100 stations), Contrast Control, Error Correction Mode, Image Reduction, Immediate/Memory Transmission, Monitor Speaker, On Hook Dial, Page Retransmission, Pulse/Tone Selection, Smoothing, Telephone Answering Machine Interface, Time Indicator