Essential Wireless Keyboard and Mouse Combo - US English 103P

This sleek and stylish keyboard and mouse increase productivity while providing wireless convenience. The slim 2.5 zone keyboard has a responsive key feeling and premium typing experience. The standard size mouse compliments the keyboard in design and functionality.
Lose the Wires: advanced 2.4ghz wireless connection ensures consistent, reliable connectivity
2 in 1 Convenience: plug and play micro wireless receiver easily connects both keyboard and mouse
No Guessing: LED indicators show battery life statusKeyboard Features:
Full size 2.5 zone layout
Low profile, island style keys
Adjustable tilt legs
Spill resistant design
128bit AES encryption protection
1 year battery life
Mouse Features:
Efficient optical sensor for precision tracking
Ambidextrous three button design for both left and right hand comfort
1200dpi
1 year battery life

Manufacturer Part Number
4X30M39458
EAN/UPC
0190940004661,190940004661
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number

4X30M39458

Other Information

OPERATING SYSTEMS: Microsoft Windows 7 Microsoft Windows 8 Microsoft Windows 8.1 Microsoft Windows 10

Ship Group

Lenovo Essential Wireless Mouse Lenovo Essential Wireless Keyboard USB Receiver AA Batteries (Note: 4X30M39463 / 4X30M39481/4X30M39482/4X30M39507 have no battery in the box) Setup Warranty Poster

Agency Approvals & Certifications

NCC(TAIWAN),EAC (Russia),TUV,IC (Canada),RCM,BIS,CNC Certification,SUBTEL(Chile),IFETEL(Mexico),CITC,WPC,NTC,ANATEL(Brazil),SRRC(China),SIRIM,MOC,ICASA,KCC,TRA,CONATEL(Venezuela),CB,FCC,MIC(Japan),BSMI (Taiwan)

Maximum Operating Humidity

95

Maximum Operating Humidity Units

%

Minimum Operating Humidity

20

Minimum Operating Humidity Units

%

Maximum Operating Temperature

40

Maximum Operating Temperature Units

C

Minimum Operating Temperature

0

Minimum Operating Temperature Units

C

Depth Metric

424

Depth

424mm

Depth Metric Units

mm

Depth (US)

16.69in

Height Metric

20.5

Height

20.5mm

Height Metric Units

mm

Height (US)

0.81in

Max Operating Humidity + Units

95%

Min Operating Humidity + Units

20%

Max Operating Temperature + Units

40C

Min Operating Temperature + Units

0C

Weight US

1.28

Weight US Units

lbs

Weight Metric

0.58

Weight Metric Units

kg

Width Metric

155.5

Width

155.5mm

Width Metric Units

mm

Width (US)

6.12in

Warranty Period

One Year

Warranty Type

1 Year - CRU