IXUS 185 Compact Camera

Canon IXUS 185

Brilliant quality photos and HD movies are fun and easy with this chic, slim IXUS that has a versatile zoom and fits perfectly in your pocket

Pocketable style

Put point and shoot simplicity in your pocket with fantastic quality results using this slim and stylish 20.0 Megapixel IXUS with 8x optical zoom, 16x ZoomPlus, Easy Auto and instant HD movies. Have fun with easy creative modes.

Simple pocketable IXUS quality

Capture your favourite moments in superb quality photos and movies using this chic, ultra-slim IXUS with versatile 8x optical zoom lens. Shoot for longer with Eco Mode.

Superb results

Capture your favourite moments in superb quality photos and movies using this chic, ultra-slim IXUS with versatile 8x optical zoom lens. Shoot for longer with Eco Mode.

Enjoy exceptional quality, detailed images of friends and family with 20.0 Megapixels and Face Detection. Add a date stamp to see the timeline of your memories.

Point and shoot simplicity

Get fantastic results with one touch of a button using Easy Auto, which chooses the perfect camera settings for you - so all you have to do is concentrate on your shot.

Creative play

Have fun with a range of easy creative modes. Re-create the distortion of a fish-eye lens, make scenes in stills or movies look like miniature scale models and more.

Instant HD movies

Making great movies using the creativity of the optical zoom is fun and easy. With one touch of a button you can effortlessly record creative, sharable HD movies (720p).



Put point and shoot simplicity in your pocket with fantastic quality results using this slim and stylish 20.0 Megapixel IXUS with 8x optical zoom, 16x ZoomPlus, Easy Auto and instant HD movies. Have fun with easy creative modes.

Manufacturer Part Number
1803C009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor

Type

1/2.3 type CCD

Effective Pixels

Approx. 20.0M 1

Effective / Total Pixels

Approx. 20.5M

Image Processor

Type

DIGIC 4+

Lens

Focal Length

5.0 – 40.0 mm (35 mm equivalent: 28 – 224 mm)

Zoom

Optical 8x
ZoomPlus 16x
Digital approx. 4x
Combined approx. 32x 2

Maximum f/number

f/3.2 – f/6.9

Construction

8 elements in 7 groups (1 double-sided aspherical lens)

Image Stabilisation

Electronic type (Digital IS Mode)

Focusing

Type

TTL

AF System/ Points

AiAF (Face Detection / 9-point), 1-point AF (fixed to centre)

AF Modes

Single, Continuous, Servo AF/AE, Tracking AF 3

AF Assist Beam

Yes

Closest Focusing Distance

1 cm (W) from front of lens in Macro

Exposure Control

Metering modes

Evaluative (linked to Face Detection AF frame), Centre-weighted average, Spot (centre)

Exposure Compensation

+/- 2 EV in 1/3 stop increments
i-Contrast for automatic dynamic range correction

ISO Sensitivity

AUTO, 100, 200, 400, 800, 1600
AUTO ISO: 100 - 800

Shutter

Speed

1 – 1/2000 s (Auto Mode)
15 – 1/2000 s (total range – varies by shooting mode)

White Balance

Type

TTL

Settings

Auto (including Face Detection WB), Daylight, Cloudy, Light bulb, Fluorescent, Fluorescent H, Custom

LCD Monitor

Monitor

6.8 cm (2.7") LCD (TFT), approx. 230,000 dots

Coverage

Approx. 100%

Brightness

Adjustable to one of five levels.
Quick-bright LCD available via holding INFO Button

Flash

Modes

Auto, Manual Flash On / Off, Slow Synchro

Slow Sync Speed

Yes. Fastest speed 1/2000 s

Red-Eye Reduction

Yes

Flash Exposure Compensation

Face Detection FE

Built-in Flash Range

50 cm – 3.0 m (W) / 1.3 – 1.5 m (T)

External Flash

Canon High Power Flash HF-DC2

Shooting

Modes

Smart Auto (32 scenes detected), P, Portrait, FaceSelf-Timer, Low Light (5.0 MP), Digital IS, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter
Easy Auto activated by default

Drive modes

Single, Continuous, Self-Timer

Continuous Shooting

Approx. 0.8 shots/s
Low Light Mode (5.0 MP): Approx. 2.2 shots/s
(all speeds are until memory card becomes full) 4, 5

RECORDING PIXELS / COMPRESSION

Image Size

4:3 - (L) 5152 x 3864, (M1) 3648 x 2736, (M2) 2048 x 1536, (S) 640 x 480
16:9/ W - (L) 5152 x 2896
Resize option available in playback

Compression

Fine

Movies

(HD) 1280 x 720, 25 fps, (L) 640 x 480, 29.97 fps

Movie Length

(HD) Up to 4 GB or 29 min 59 s 6

(L) up to 4 GB or 1 hour 7

File Types

Still Image Type

JPEG compression, (Exif 2.3 [Exif Print] compliant) / Design rule for Camera File system, Digital Print Order Format [DPOF] Version 1.1 compliant

Movies

MOV [Video: H.264, Audio: MPEG4 AAC-LC (monaural)]

Other Features

Red-Eye Correction

Yes

Intelligent Orientation Sensor

Yes, with Auto Rotate

Histogram

Yes, during playback

Playback zoom

Approx. 2x – 10x

Self Timer

Approx. 2, 10 s or Custom

Menu Languages

English, German, French, Dutch, Danish, Finnish, Italian, Greek, Norwegian, Portuguese, Russian, Swedish, Spanish, Ukrainian, Polish, Czech, Hungarian, Turkish, Simplified Chinese, Chinese (traditional), Japanese, Korean, Thai, Arabic, Romanian, Farsi, Hindi, Malay, Indonesian, Vietnamese, Hebrew

Interface

Computer

Hi-Speed USB composite connector (Mini-B compatible)

Other

A/V output, composite connector (PAL/NTSC)

Memory Card

Type

SD, SDHC, SDXC

Supported Operating System

PC & Macintosh

Windows 10 / 8.1 / 8 / 7 SP1 8
Mac OS X 10.9 / 10.10 / 10.11 / 10.12

Software

Other

CameraWindow DC

Power Source

Batteries

Rechargeable Li-ion Battery NB-11L / NB-11LH (NB-11L battery and charger supplied)

Battery life

Approx. 210 shots
Eco Mode: Approx. 285 shots
Playback Mode: Approx. 240 min

Accessories

Cases / Straps

Soft Case DCC-1320
Soft Case DCC-1350
Soft Case DCC-1370

Flash

Canon High Power Flash HF-DC2

Power Supply & Battery Chargers

Battery Charger CB-2LFE / CB-2LDE
Rechargeable Li-ion Battery NB-11L/ NB-11LH

Other

Canon AV Cable AVC-DC400
Interface cable IFC-400PCU