Envy 34 34-inch Display

This full-featured immersive display completely envelops your senses. Its sleek, micro-edge design makes it nearly impossible to look away. While its presentation brings your entertainment to life in ways you’ve only imagined. With an experience this electric, you’ll never see entertainment the same way again.

EYE-OPENING IMMERSION

Usher in the ultimate cinematic experience with this WQHD micro-edge curved display. Its stunning resolution and superb color contrast push your entertainment over the edge.

DON’T JUST LISTEN. EXPERIENCE.

Elevate every moment with astonishing range and clarity. These premium built-in speakers with audio by Bang & Olufsen redefine the impact of sound.

SEE THE CONNECTION. FEEL THE DIFFERENCE.

Connect to friends and family in HD with integrated privacy webcam and dual array microphone. This Skype for Business certified pop-up webcam gives amazing clarity and only emerges when engaged.

Manufacturer Part Number
W3T65AA#ABA
EAN/UPC
0889899355824,889899355824
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native resolution

WQHD (3440 x 1440 @ 60 Hz)

Contrast ratio

3000:1 static; 5000000:1 dynamic

Brightness

300 cd/m²

Pixel pitch

0.232 mm

Response time

6 ms gray to gray

Signal input connectors

2 HDMI; 1 DisplayPort™ 1.2

Display Tilt & Swivel Range

Tilt: -5 to +20°

Webcam

720p integrated HD with dual microphones and LED

Dimensions (W X D X H)

31.88 x 18.76 x 7.8 in in (with stand); 31.88 x 15.56 x 4.03 in (without stand)

Weight

24.56 lb (with stand); 16.89 lb (without stand)

Warranty

Limited 1 year warranty. Certain restrictions and exclusions apply.

What's in the box

Monitor; AC power cord; HDMI cable; CD (includes user guide, warranty, drivers); USB cable; USB Type-C™ cable; DisplayPort cable; Vesa mount bracket; External power adapter; L type screw driver