HyperX Impact 16GB DDR4 SDRAM Memory Module

HyperX HX426S15IB2/16 is a 2G x 64-bit (16GB) DDR4-2666 CL15 SDRAM (Synchronous DRAM) 2Rx8, memory module, based on sixteen 1G x 8-bit DDR4 FBGA components. Each module supports Intel® Extreme Memory Profiles (Intel® XMP) 2.0. This module has been tested to run at DDR4-2666 at a low latency timing of 15-17-17 at 1.2V. Additional timing parameters are shown in the PnP Timing Parameters section below. The JEDEC standard electrical and mechanical specifications are as follows:

Manufacturer Part Number
HX426S15IB2/16
EAN/UPC
0740617265385,740617265385
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD): 15 cycles 
Row Cycle Time (tRCmin): 45ns (min.) 
Refresh to Active/Refresh: 350ns (min.) 
Command Time (tRFCmin): 
Row Active Time (tRASmin): 26.25ns (min.) 
Maximum Operating Power: TBD W* 
UL Rating: 94 V - 0 
Operating Temperature: 0°C to 85°C 
Storage Temperature: -55°C to +100°C