Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Pre-installed with Windows 10 editions, FreeDOS 2.0 and NeoKylin Linux® 64
- All metal CNC Al chassis that is .59 inches (1.49 cm) thin
- Pending MIL STD 810G tests 1
- Powered by 7th Generation Intel® Core™ processors
- Choice of SSD storage drives up to 512 GB, including PCIe NVMe
- Weight starting at 2.82 lbs (1.28 kg)
- Connect without dongles using full size ports including USB, USB-C™, and HDMI 1.4 for connecting to high-resolution displays
- Large ClickPad with gestures support
- Never forget your password with your choice of simple authentication methods, including the IR camera for face recognition and Touch Fingerprint Sensor for Windows Hello (requires Windows 10), as well as the integrated Smart Card Reader
- Optional full size HP Active Pen with App Launch, designed with Wacom technology
- HP 720p HD webcam, dual array microphones, and integrated premium stereo speakers for video audio and conferencing
- Engage teams, clients, and vendors with the crystal-clear audio by Bang & Olufsen and the high-performance HP
- Premium Collaboration Keyboard