EliteBook x360 1030 G2 2 in 1 Notebook

With 360° of versatility across five modes, unmatched security, and up to 16 hours and 30 minutes of battery life, the thin and light HP EliteBook x360 1030 is the perfect PC for highly mobile professionals. Wherever business or pleasure takes you, set a new benchmark for work and fun.

Ideal for mobile professionals needing best-in-class,business rugged notebooks with enhanced system and graphic performance in a managed-IT environment

  • Windows 10 or other operating systems available
Iconic Elite design

Beauty, durability, and functionality come together like never before. The stunning HP EliteBook x360 with a precision cut, beautiful CNC aluminum unibody frame, and diamond cut accents is designed to pass twelve MIL-STD 810G tests.

Take it for a spin

Be prepared for any situation with 360° flexibility. Five use modes; work, share, present, conference, and write, deliver modern-day versatility bringing new life to collaboration and productivity.

Superb protection

Get end-to-end protection with one of HP’s most secure and manageable PCs. HP Sure Start Gen3 protects against BIOS attacks while the optional HP Sure View integrated privacy screen keeps visual hackers out with the touch of a button while.

Let nothing stand in your way

  • Power through your day with Windows 10 Pro and the powerful, sleek, thin, and light HP EliteBook x360.

Creativity and collaboration go hand-in-hand

  • The HP Active Pen provides a natural inking experience. The HP Collaboration Keyboard lets you share your creations with the touch of a button. Audio by Bang & Olufsen and HP Noise Cancellation let you clearly discuss your work.

Keep visual hackers in the dark

    • Instantly protect against visual hacking with the optional HP Sure View integrated privacy screen, featuring 3M privacy technology. At the touch of a button your screen appears unreadable to those around you while you see your content clearly.

    Self-healing safeguard

      • Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

      Charge fast

        • Work and play long with 16 hours and 30 minutes of battery life, and recharge up to 50% battery life in just 30 minutes7 with an HP fast charging battery.

        High performance, high portability.

          • Combine power and speed with Windows 10, 7th Gen Intel® Core™ processors, optional PCIe Gen3 SSD, DDR4 memory.

          Office Intelligence

            • HP WorkWise is office intelligence rolled into one smartphone app.

            Easy connections

              • Stay productive with essential ports for optional docking, and connect to networks with WiFi and optional 3G/4G LTE.

              Speed up the basics of IT management

                • Deploy the HP Manageability Integration Kit to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft System Center Configuration Manager.
                • Windows 10 or other operating systems available

                Manufacturer Part Number
                1GY10PA#ABG
                Full Product Specifications

                Note:

                • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
                • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
                • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

                • Pre-installed with Windows 10 editions, FreeDOS 2.0 and NeoKylin Linux® 64
                • All metal CNC Al chassis that is .59 inches (1.49 cm) thin
                • Pending MIL STD 810G tests 1
                • Powered by 7th Generation Intel® Core™ processors
                • Choice of SSD storage drives up to 512 GB, including PCIe NVMe
                • Weight starting at 2.82 lbs (1.28 kg)
                • Connect without dongles using full size ports including USB, USB-C™, and HDMI 1.4 for connecting to high-resolution displays
                • Large ClickPad with gestures support
                • Never forget your password with your choice of simple authentication methods, including the IR camera for face recognition and Touch Fingerprint Sensor for Windows Hello (requires Windows 10), as well as the integrated Smart Card Reader
                • Optional full size HP Active Pen with App Launch, designed with Wacom technology
                • HP 720p HD webcam, dual array microphones, and integrated premium stereo speakers for video audio and conferencing
                • Engage teams, clients, and vendors with the crystal-clear audio by Bang & Olufsen and the high-performance HP
                • Premium Collaboration Keyboard