SFP+ Module

This Finisar" FTLF1426P2BTL compatible SFP+ transceiver provides 6GBase-LW throughput up to 10km over single-mode fiber (SMF) at a wavelength of 1310nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent Finisar" transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. Digital optical monitoring (DOM) support is also present to allow access to real-time operating parameters. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
FTLF1426P2BTL-AO
EAN/UPC
0821455660942,821455660942
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

  • Compatible OEM: Finisar®
  • Compatible With OEM Part Number(s): FTLF1426P2BTL
  • Connector: LC
  • DOM: DOM
  • Form Type: SFP+
  • Media: SMF
  • Reach: 10km
  • Speed: 6GBase
  • Speed Description: 6-Gigabit
  • Transceiver Type: LW
  • Wavelength: 1310nm
    Physical Specification
  • Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.
  • Product Shipping Weight(LB): 0.4

  • Miscellaneous
  • Country Of Origin: USA
  • ECCN: 5A991
  • HTS-Harmonized Code: 8517.62.0050
  • UNSPSC Code: 43201553
  • What's In The Box: 1x transceiver
  • UPC Code: 821455660942