The AOC G2460VQ6 display delivers non-stop action for thrill-seeking gamers. The quick one millisecond response time makes this monitor a real standout, eliminating ghosting and motion blur for fast-paced games and movies. Integrated VGA, HDMI and DisplayPort connectors let you hook up multiple devices like your computer and game console at the same time. For long hours behind the screen, the G2460VQ6 also features AOC’s advanced Anti-Blue Light technology to reduce eyestrain and increase your viewing comfort, whether you’re role-playing, racing or creating a virtual world. This monitor is compatible with all the graphic cards in the market, but if you are an AMD Radeon™ user, the G2460VQ6 is compatible with AMD FreeSync™ technology* to eliminate tearing, stuttering and input lag. * In order to get the best FreeSync experience you need a compatible AMD Radeon graphics card and the latest AMD Crimson Edition drivers for it.
Note:
Screen Size: 24"W
Viewable Image Size: 609.7mm
Pixel Pitch: 0.277(H)×0.277 (V)mm
Display Area: 531.36(H)×298.89 (V)mm
Brightness: 250 cd/m²
Contrast Ratio: 80,000,000:1 (DCR)
Response Time (typical): 1ms
Viewing Angle: 170/160 (CR≥10)
Scan Frequency: H:30~83KHz(VGA/HDMI/DP)
V: 50~76Hz ( VGA) / 35~76Hz ( DP/HDMI )
Recommended Resolution: 1920×1080@60Hz
Display Colours: 16.7M
HDCP Compatible: Yes
Input Signal: Analog RGB, HDMI and DP
Input Connector: 15-pin D-Sub, HDMI and DP
Power Supply: internal
Power Consumption: Power On: <23W (Typical), Standby: <0.5W
Plug & Play: VESA DDC2B™ & DDC2B/CI
User Control: Auto/Source/Exit, Gaming Mode/<, Volume/>, Menu, Power
OSD Languages: 16 Languages
Speakers: 2Wx2
Safety & Regulations: CE, FCC, CB, cTUVus,TUV-GS, ISO 9241-307, EPA, Windows 7, RoHS
Wall-Mount: 100mm×100mm
Cabinet Colour: Black
Mechanical Function: Tilt: -5°~20°
W×H×D (w/base)mm: 565.4×411.6×219.3mm
W×H×D (package)mm: 621×476×131mm
Weight (Net /Gross): 4.27kg/6.1kg