45W USB-C Auto Adapter

Charge on the go.

Power and charge your notebook, tablet or phone when work takes you on the road with the HP 45W USB-C  Auto Adapter, which connects to your car’s cigarette lighter outlet

Simple to use

Plug the USB-C™ connector into your device’s USB-C™ port, and the 12V cigarette lighter adapter (CLA) into your vehicle’s cigarette lighter. Handy LEDs confirm the adapter is powered. 

Add your devices.

Use the USB-A 3.0 port on the mountable in-line circuitry box to connect to your choice of USB accessories. 

World-class support.

Rest easy with a one-year limited warranty. 

Manufacturer Part Number
Z3Q87AA
EAN/UPC
0190780687482,190780687482
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

HP 45W USB-C™ Auto Adapter

Model number: Z3Q87AA

Host interface: HP Notebook, Tablet or Phone USB-C TM port via adapter captive USB-C TM cable

Output power: Maximum 45W

DC output: 15V/3A,12V/3A,10V/3A,9V/3A,5V/3A at USB-C, 5V/0.9A at USB-A

Maximum current: 3A (Static loading)

Additional Connector Interface: USB-A 3.0 port (USB 3.0 data and power output)

Operating Temperature: 0° to 35°C @ <45W power output; 35° to 55°C @ <20W power output,

Storage Temperature: -20° to 85°C, 5% ~ 95% RH, non-condensing

Altitude: 0 to 10,000 ft (0 to 3,048 m)

Non-operating altitude: 0 to 50,000 ft (0 to 15,240 m)

System Requirements: Windows 10

Weight: Unpackaged: 3.82 oz (108.4 g)

Environmental: EMC RoHS

Box contents: HP 45W USB-C Auto Adapter, Double Sided Adhesive Tape, Warranty Card, Quick Setup Poster, Product Notice

Compatibility: HP Elite x3, HP Elite x3 Lap Dock, HP Elite x2 1012 G1, HP EliteBook Folio G1