Captivate viewers with dynamic video, digital signage, and programmable lighting with the Space Player PT-JW130.
The Space Player is a new type of lighting device that combines the functions of traditional lighting with a video projector to offer non-conventional ambient lighting as well as image projection. A hybrid, the Space Player (PT-JW130) emphasizes with a spotlight or tells a story with dynamic video projection.
Hybrid Spotlight and Image Projection
The Space Player is a new type of lighting device that combines the functions of traditional lighting and a video projector to offer non-conventional ambient lighting, as well as image projection.
Until now, the role of your lighting equipment was just to illuminate objects, but now you can emphasize with a spotlight or tell a story with dynamic video projection, using just one device.
Harness Full-Spectrum Color with up to 1,000 lm* Brightness and Maintain Picture Quality for LongerWith next-generation DLP™ technology delivering WXGA high-resolution detail and dual laser modules outputting up to 1,000 lm* of brightness, the Panasonic SOLID SHINE™ Laser system produces scintillating images with unfailing reliability. Thanks to the long-lasting dual solid-state laser modules, there are no lamps to replace, and image color/brightness degrades very gradually in a linear fashion which, in addition to reducing maintenance hassle, ensures consistent picture quality is preserved longer.
Note:
Panel Type: 1DLP
Panel Size: 0.45 inches
Aspect Ratio: 4:3
Light Source: Laser diodes
Brightness (lm): 1,000 lm2
Contrast: 1,000:1
Resolution: WXGA (1,280 x 800)
Lens: Power Zoom/Focus
Filter: Filter-Less
Power Supply: 120VAC @ 50/60 Hz
Weight: 7.1 lbs
additional info
1 Models compatible with floor and ceiling mounts are: PT-JW130FBU (black) and PT-JW130FWU (white)