ZBook 15u G4 Mobile Workstation (ENERGY STAR)

Enjoy workstation performance in a low cost, compact package. The HP ZBook 15u with its 15.6" diagonal display is the perfect combination of mobility and cost.

  • Windows 10 Pro 64
Ready to work and budget friendly

Be ready for anything without impacting your budget with the HP ZBook 15u G4, a thin and light mobile workstation that starts at 4.18 lbs. and only 19.9mm.

Performance at your fingertips

This workstation doesn’t sacrifice performance with the latest Intel® Core™ i5 or i7 processors, up to 32 GB of memory, AMD FirePro™ professional graphics, 2TB of storage including the optional HP Z Turbo Drive G2, and an FHD touch or UHD display.

Work as long and as hard as you want

Work confidently with a long life battery that supports HP Fast Charge and an overall system reliability that boasts 120K hours of testing in HP’s Total Test Process and is designed to pass MIL-STD 810G standards

Featuring
Let nothing stand in your way.
  • Be productive in any situation. Windows 10 Pro combined with powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ZBook 15u.
New powerful processors
  • Get powerful performance from new 7th Gen Intel® Core™ processors.
Professional-grade graphics
    • Take advantage of the rich features of ISV certified AMD FirePro™ 3D graphics with 2GB of video memory designed to work with all professional applications on the HP ZBook 15u Mobile Workstation.
    Work smarter
      • Take on challenging tasks with confidence with up to 32 GB DDR4 memory.
      Ultra-fast storage
        • Reduce boot up, calculation, and response times by revolutionizing how your HP ZBook handles large files with the optional HP Z Turbo Drive G2, a remarkably fast and innovative storage solution.
        Charge fast
          • Quickly recharge your HP ZBook 15u with an HP fast charging battery. You’ll get up to 50% battery life in just 30 minutes of charging.
          Self-healing safeguard
            • Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.
            See it clearly
              • Pick the right display for the way you work with crystal clear FHD touch and non-touch 4K UHD display options.
              Make connections
                • Quickly and easily transfer data and connect to devices. This mobile workstation is packed with multiple ports including a USB 3.1 Gen 1 port, DisplayPort™ 1.2, and more.

                Manufacturer Part Number
                1BS34UT#ABA
                EAN/UPC
                0190781304449,190781304449
                Full Product Specifications

                Note:

                • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
                • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
                • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

                System features:
                Operating system:

                • Windows 10 Pro 64
                Processor family:
                • 7th Generation Intel® Core™ i7 processor
                Processor:
                • Intel® Core™ i7 7500U with Intel HD Graphics 620 (2.7 GHz, up to 3.5 GHz with Intel Turbo Boost Technology, 4 MB cache, 2 cores)
                Chipset:
                • Chipset integrated within processor
                Environmental:
                • Low halogen
                Memory:
                Memory:
                • 16 GB DDR4-2133 SDRAM (1 x 16 GB)
                Memory slots:
                • 2 SODIMM
                Storage:
                Internal drive:
                • 512 GB HP Z Turbo Drive PCIe SSD
                Display and graphics:
                Display:
                • 15.6" diagonal FHD UWVA anti-glare (1920 x 1080)
                Expansion features:
                Ports:
                • 1 VGA
                • 1 USB 3.0 (charging)
                Expansion slots:
                • 1 SD media reader
                • 1 smart card reader (SD supports next generation secure digital and is backward compatible to SDHC, SDXC)
                Audio:
                • Audio by Bang & Olufsen
                • Integrated dual array microphone
                • Integrated premium speakers
                • HP Noise Reduction Software
                • HP Clear Sound Amp
                Camera:
                • 720p HD webcam
                Keyboard:
                • HP Spill Resistant Keyboard (backlit with function key control); Image sensor touchpad with on/off button, two-way scroll, gestures, two pick buttons. Pointstick with two additional pointstick buttons.
                Communications:
                Network interface:
                • Integrated Intel® I219-V GbE for non-vPro™ processors
                Power and operating requirements:
                Energy efficiency:
                • ENERGY STAR® certified
                Power supply:
                • 65 W Slim Smart AC adapter (external)
                Battery type:
                • HP Long Life 3-cell 51 Wh Li-ion

                Dimensions and weight:
                Dimensions (W x D x H):
                • 15.09 x 10.1 x 0.78 in
                Weight:
                • Starting at 4.18 lb (Starting at 1.9 kg) (Weight varies by configuration and components)
                Security management:
                Security management:
                • Integrated smart card reader
                • One-step logon
                • Security lock slot
                • Support for Intel® AT
                • HP FingerPrint Sensor (optional)
                • Absolute Persistence Module
                • HP BIOSphere with Sure Start Gen3
                • SATA port disablement (via BIOS)
                • DriveLock and Automatic DriveLock
                • RAID (available as a configurable option)
                • Serial, parallel, USB enable/disable (via BIOS)
                • Optional USB port disable at factory (user configurable via BIOS)
                • Removable media write/boot control
                • Power-on password (via BIOS)
                • Setup password (via BIOS)
                • Common Criteria EAL4+ Augmented Certified Discrete TPM 2.0 Embedded Security Chip
                What's included:
                Software:
                • HP Mobile Workstations are shipped with a variety of software titles including: HP Performance Advisor, HP Remote Graphics Software, HP Client Security, HP Drive Encryption (FIPS 140-2), Microsoft Security Essentials, Microsoft Defender, HP ePrint Driver, HP PageLift. Please refer to this product's quick spec document for a full list of preinstalled software.
                Warranty:
                • Protected by HP Services, including a standard limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) warranty. Certain restrictions and exclusions apply.