Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features:
Operating system: Windows 10 Pro 64
Processor family:
- 7th Generation Intel® Core™ i7 processor
Processor: Intel® Core™ i7 7500U with Intel HD Graphics 620 (2.7 GHz, up to 3.5 GHz with Intel Turbo Boost Technology, 4 MB cache, 2 cores)
Chipset: Chipset integrated within processor
Environmental:
Memory:
Memory:
- 8 GB DDR4-2133 SDRAM (1 x 8 GB)
Memory slots: 2 SODIMM
Storage:
Internal drive: 256 GB HP Z Turbo Drive PCIe SSD
Display and graphics:
Display:
- 15.6" diagonal FHD Touch SVA LED-backlit (1920 x 1080)
Graphics: Integrated:
Intel® HD graphics 620
Discrete:
AMD FirePro™ W4190M with 2 GB dedicated GDDR5
Expansion features:
Ports:
- 1 VGA
- 1 USB 3.0 (charging)
Expansion slots:
- 1 SD media reader
- 1 smart card reader (SD supports next generation secure digital and is backward compatible to SDHC, SDXC)
Audio:
- Audio by Bang & Olufsen
- Integrated dual array microphone
- Integrated premium speakers
- HP Noise Reduction Software
- HP Clear Sound Amp
Camera:
Keyboard: HP Spill Resistant Keyboard (backlit with function key control); Image sensor touchpad with on/off button, two-way scroll, gestures, two pick buttons. Pointstick with two additional pointstick buttons.
Communications:
Network interface: Integrated Intel® I219-V GbE for non-vPro™ processors
Power and operating requirements:
Energy efficiency:
Power supply:
- 65 W Slim Smart AC adapter (external)
Battery type:
- HP Long Life 3-cell 51 Wh Li-ion
Dimensions and weight:
Dimensions (W x D x H): 15.09 x 10.1 x 0.78 in
Weight: Starting at 4.18 lb (Starting at 1.9 kg)
(Weight varies by configuration and components)
Security management:
Security management:
- Integrated smart card reader
- One-step logon
- Security lock slot
- Support for Intel® AT
- HP FingerPrint Sensor (optional)
- Absolute Persistence Module
- HP BIOSphere with Sure Start Gen3
- SATA port disablement (via BIOS)
- DriveLock and Automatic DriveLock
- RAID (available as a configurable option)
- Serial, parallel, USB enable/disable (via BIOS)
- Optional USB port disable at factory (user configurable via BIOS)
- Removable media write/boot control
- Power-on password (via BIOS)
- Setup password (via BIOS)
- Common Criteria EAL4+ Augmented Certified Discrete TPM 2.0 Embedded Security Chip
What's included:
Software:
- HP Mobile Workstations are shipped with a variety of software titles including: HP Performance Advisor, HP Remote Graphics Software, HP Client Security, HP Drive Encryption (FIPS 140-2), Microsoft Security Essentials, Microsoft Defender, HP ePrint Driver, HP PageLift. Please refer to this product's quick spec document for a full list of preinstalled software.
Warranty:
- Protected by HP Services, including a standard limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) warranty. Certain restrictions and exclusions apply