ZBook 15u G4 Mobile Workstation (ENERGY STAR)

Enjoy workstation performance in a low cost, compact package. The HP ZBook 15u with its 15.6" diagonal display is the perfect combination of mobility and cost.

Ready to work and budget friendly

Be ready for anything without impacting your budget with the HP ZBook 15u G4, a thin and light mobile workstation that starts at 4.18 lbs. and only 19.9mm.

Performance at your fingertips

This workstation doesn’t sacrifice performance with the latest Intel® Core™ i5 or i7 processors, up to 32 GB of memory, AMD FirePro™ professional graphics, 2TB of storage including the optional HP Z Turbo Drive G2, and an FHD touch or UHD display.

Work as long and as hard as you want

Work confidently with a long life battery that supports HP Fast Charge and an overall system reliability that boasts 120K hours of testing in HP’s Total Test Process and is designed to pass MIL-STD 810G standards

Manufacturer Part Number
1BS31UT#ABA
EAN/UPC
0190781303480,190781303480
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

At A Glance

  • Windows® 10 editions, or FreeDOS
  • Value performance form factor and thinner industrial design than previous generation workstation grade products.
  • Thin & light value performance industrial design, Casted magnesium-reinforced chassis, top cover frame features soft touch paint with lightweight aluminum insert anodized in HP’s new “Space Silver” color with chemical etching. Backlight keyboard in full aluminum deck with magnesium bottom reinforcement, chemically strengthened glass touchpad, and updated system functions indicators. HP Spill Resistant Keyboard with Durakeys, touchpad buttons with Duracoat finish. Diamond cut process showcased around keyboard deck.
  • Designed to pass military standard MIL-STD-810G testing*.
  • Workstation-caliber AMD FirePro™ discrete graphics: AMD FirePro™ W4190M (2 GB dedicated GDDR5); AMD Enduro™ graphics technology.
  • ISV certified to provide fast and reliable performance with workstation applications, including manipulation of 3D textures
  • Choice of 7th generation Intel® Core™ i7 and i5 processors
  • Intel® Core™ i7 with vPro™ and Core™ i5 with vPro™ technology (optional)
  • HP Performance Advisor for optimal configuration, compatibility and performance
  • Up to two SODIMMs, for system memory up to 32GB
  • Supports up to 3 independent displays via internal LCD Panel, system DisplayPort™, system VGA, or using the HP UltraSlim Docking Station DisplayPort™ and VGA ports (sold separately). Supports DisplayPort™ 1.2 monitors.
  • Bang and Olufsen audio optimized for high fidelity audio with immersive surround sound with deep, rich bass and crystal clear dialog without distortion at high volume
  • 3-cell (51 WHr) HP Long Life Battery
  • 2 discrete buttons with LED indicator for convenient one touch access: Wireless On/Off, Volume Mute
  • Widescreen 15-inch diagonal anti-glare LED-backlit display:
  • FHD (1920x1080) standard viewing angle, FHD (1920x1080) ultrawide viewing angle, UHD (3840x2160) ultrawide viewing angle, or FHD Touch (1920x1080) standard viewing angle
  • Supports wireless LAN and wireless WAN options for connectivity on the go.
  • Two dedicated drive slots. (1) M.2 slots and (1) 2.5” drive bay. Both can be populated at the same time.
  • Security features including HP Client Security Manager, with central management
  • Low halogen, ENERGY STAR® certified and EPEAT® TBD registered in the U.S. EPEAT® status varies by country- please see epeat.net.
  • HP BIOS self-healing technology including HP Sure Start to prevent, detect, and remedy known and unknown BIOS attacks.
* MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.